EN
  • EN
  • DE

AS3911B-AQFT

Part No AS3911B-AQFT
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ams
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817825-AS3911B-AQFT
Ultra Librarian 3D Model Ultra Librarian AS3911B-AQFT CAD Model

Description

The AS3911B-AQFT is a highly integrated NFC (Near Field Communication) analog front-end IC manufactured by ams. It's designed for a wide range of applications, including NFC readers, NFC tags, and other NFC-enabled devices. The device supports various NFC standards and provides a robust and reliable solution for contactless communication. It integrates essential functions like modulation, demodulation, and filtering, minimizing the need for external components and simplifying system design.

Applications:

  • NFC Readers
  • NFC Tags
  • Mobile Payment Systems
  • Access Control Systems
  • Industrial Automation

Features:

  • NFC Forum Compliant
  • Supports ISO14443A/B, ISO15693, Felica
  • Integrated Antenna Driver
  • Low Power Consumption
  • SPI and I2C Interfaces

Benefits:

  • Enables secure and convenient contactless communication
  • Simplifies NFC system design
  • Reduces power consumption in battery-powered devices
  • Offers flexible communication options
  • Suitable for a wide range of NFC applications

Additional Details:

The AS3911B-AQFT operates at 13.56MHz and supports various data rates. It features an integrated antenna driver, which simplifies antenna matching and reduces the bill of materials. The IC also includes various power-saving modes to minimize power consumption in battery-powered applications. It offers both SPI and I2C interfaces for communication with a host microcontroller. The device operates from a single supply voltage and is available in a small QFN package. Detailed specifications, including operating voltage, current consumption, and RF performance, can be found in the ams AS3911B datasheet. The IC is commonly used in applications requiring secure and reliable NFC communication, such as mobile payment terminals, access control readers, and industrial automation systems. The AQFT likely specifies a particular packaging and testing configuration.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess