EN
  • EN
  • DE

IXFP34N65X3

Part No IXFP34N65X3
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 34A 650V X3 TO220 / N-Channel 650 V 34A (Tc) 446W (Tc) Through Hole TO-220-3 (IXFP)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr IXYS
Series HiPerFET™, Ultra X3
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 34A (Tc)
Rds On (Max) @ Id, Vgs 100mOhm @ 17A, 10V
Vgs(th) (Max) @ Id 5.2V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 29 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2025 pF @ 25 V
Power Dissipation (Max) 446W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-3 (IXFP)
Package / Case TO-220-3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names 238-IXFP34N65X3
Standard Package 50
Win Source Part Number 1119139-IXFP34N65X3
Ultra Librarian 3D Model Ultra Librarian IXFP34N65X3 CAD Model

Description

The IXFP34N65X3 is a HiPerFET™ Ultra X3 N-channel MOSFET transistor designed for use in discrete semiconductor products. With a drain to source voltage (Vdss) of 650V, this transistor is capable of continuous drain current (Id) of 34A (Tc) @ 25°C.

  • Drain to Source Voltage (Vdss): 650V
  • Continuous Drain Current (Id): 34A (Tc) @ 25°C
  • Rds On (Max) @ Id, Vgs: 100mOhm @ 17A, 10V
  • Vgs(th) (Max) @ Id: 5.2V @ 2.5mA
  • Power Dissipation (Max): 446W (Tc)
  • Mounting Type: through-hole
  • Package: 50
  • Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V
  • Input Capacitance (Ciss) (Max) @ Vds: 2025 pF @ 25 V
  • Temperature Range: -55°C to 150°C (TJ)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.29.0095
  • Manufacturer: IXYS

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess