EN
  • EN
  • DE
  • IT

EP2318-000

Part No EP2318-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC55PC1222-8-0/9-9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057305-EP2318-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP2318-000 CAD Model

Description

The EP2318-000 is a fiber optic cable manufactured by TE Connectivity. Fiber optic cables are used for transmitting data as pulses of light through strands of glass or plastic. This allows for extremely high bandwidth and data transfer rates compared to traditional copper cables, as well as immunity to electromagnetic interference.

Applications

  • Data centers for high-speed network connections.
  • Telecommunications infrastructure for long-distance data transmission.
  • Industrial automation systems for reliable data communication in harsh environments.
  • Medical imaging equipment for transmitting high-resolution images.
  • Aerospace applications for lightweight and high-bandwidth data transfer.

Features

  • High bandwidth: Supports extremely high data transfer rates.
  • Low signal loss: Enables long-distance data transmission with minimal signal degradation.
  • Immunity to electromagnetic interference (EMI): Ensures reliable data transmission in noisy environments.
  • Lightweight: Reduces weight compared to copper cables, making it suitable for aerospace and other weight-sensitive applications.
  • Secure data transmission: Difficult to tap into, providing a secure communication channel.

Benefits

  • Increased network performance: Enables faster data transfer rates and reduced latency.
  • Improved reliability: Eliminates signal degradation and interference, ensuring reliable data transmission.
  • Cost savings: Reduces the need for repeaters and amplifiers in long-distance communication.
  • Enhanced security: Protects data from unauthorized access.
  • Reduced cable management costs: Lighter weight and smaller size simplify cable routing and management.

Additional Details

Specific details such as cable length, connector type (e.g., LC, SC, ST), fiber type (e.g., single-mode, multi-mode), and jacket material (e.g., PVC, plenum) would be defined in the complete product specification. The cable's construction consists of the optical fibers themselves, surrounded by protective layers of cladding, buffering, and jacketing to ensure durability and prevent damage. It's important to consult the product datasheet for the exact specifications of the EP2318-000 cable to ensure it meets the requirements of the intended application. Fiber optic cables are typically terminated with connectors to allow for easy connection and disconnection from network devices and equipment.

You May Also Be Interested in

TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Cable 3.42' (1.04m)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess