EN
  • EN
  • DE

LT3756IMSE-1#TRPBF

Part No LT3756IMSE-1#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 18 Segment 1700uA Supply Current Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 100V
Voltage - Output 100V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781264-LT3756IMSE-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3756
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3756IMSE-1#TRPBF CAD Model

Description

Product Overview: LT3756IMSE-1#TRPBF

The LT3756IMSE-1#TRPBF is a high-performance LED driver IC from Linear Technology, designed to efficiently manage and drive high-power LEDs with precision and reliability. This versatile integrated circuit is engineered to provide a constant-current and constant-voltage output, making it an ideal solution for a wide range of lighting applications, including architectural lighting, automotive lighting, display backlighting, and general illumination.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 6V to 100V, accommodating various power supply conditions and ensuring compatibility with a broad spectrum of LED configurations.
  • Adjustable Output Voltage: Users can set the output voltage up to 100V, providing flexibility to drive a string of LEDs with varying forward voltage requirements.
  • Integrated PWM Dimming: The LT3756IMSE-1#TRPBF supports pulse-width modulation (PWM) dimming, which allows precise control over the brightness levels of the LEDs without affecting color or efficiency.
  • Robust Thermal Performance: Housed in an MSOP-16 package, the device offers excellent thermal performance and is designed to operate at industrial temperature ranges, ensuring stable operation under harsh conditions.
  • Open LED Protection: The IC includes open LED protection that prevents damage to the driver or LEDs in case of an open circuit condition.
  • Programmable Soft-Start: A programmable soft-start function limits inrush current during startup, enhancing the longevity of the LEDs and the power supply.

Applications

The LT3756IMSE-1#TRPBF is suitable for a variety of high-power LED driving applications, including:

  • General Purpose LED Illumination
  • Automotive and Avionic Lighting
  • Industrial and Commercial Lighting Solutions
  • Outdoor and Street Lighting Systems
  • Portable and Emergency Lighting

With its robust design and comprehensive feature set, the LT3756IMSE-1#TRPBF from Linear Technology stands out as a superior choice for designers seeking a reliable and flexible LED driver solution. Its ability to handle a wide range of input voltages and drive multiple LEDs with precision makes it an essential component in the development of advanced lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3716 $50.5740
37+ $2.7665 $102.3605
56+ $2.6800 $150.0800
78+ $2.5936 $202.3008
100+ $2.5071 $250.7100
134+ $2.2478 $301.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess