EN
  • EN
  • DE

IXFA12N65X2-TRL

Part No IXFA12N65X2-TRL
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 12A TO263 / N-Channel 650 V 12A (Tc) 180W (Tc) Surface Mount TO-263 (D2Pak)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr IXYS
Series HiPerFET™, Ultra X2
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 310mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 18.5 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1134 pF @ 25 V
Power Dissipation (Max) 180W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-263 (D2Pak)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number IXFA12
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 238-IXFA12N65X2-TRLTR
Standard Package 800
Win Source Part Number 1112946-IXFA12N65X2-TRL
Ultra Librarian 3D Model Ultra Librarian IXFA12N65X2-TRL CAD Model

Description

The IXFA12N65X2-TRL is a HiPerFET power MOSFET manufactured by IXYS. It's designed for high-frequency, high-efficiency power conversion applications. This MOSFET features a fast intrinsic diode and low gate charge, enabling efficient and reliable operation.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Uninterruptible power supplies (UPS)
  • Motor drives

Features

  • Fast intrinsic diode
  • Low gate charge (Qg)
  • Avalanche rated
  • High power density
  • RoHS compliant

Benefits

  • Reduced switching losses
  • Improved efficiency
  • Robust performance
  • Compact design
  • Environmentally friendly

Additional Details

The IXFA12N65X2-TRL is an N-channel enhancement mode MOSFET. The '12N65' portion of the part number indicates a drain current of 12A and a drain-source voltage of 650V. It features a fast intrinsic diode, which reduces switching losses in hard-switching applications. The low gate charge minimizes drive requirements and improves efficiency. The MOSFET is avalanche rated, providing protection against voltage transients. The device's high power density allows for compact designs.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7440 $52.3200
70+ $1.4310 $100.1700
110+ $1.3863 $152.4930
150+ $1.3415 $201.2250
195+ $1.2968 $252.8760
260+ $1.1627 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess