Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS
Packaging Tube
Applications PWM Motor Controller
Interface Microprocessor
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-DIP
Mounting Style Through Hole
Win Source Part Number 1191034-IXDP630PI
Manufacturer Homepage www.ixys.com
Family Name IXDP630
Introduction Date August 06, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXDP630PI CAD Model

Description

The IXDP630PI is an integrated circuit (IC) manufactured by IXYS.

  • Manufacturer: IXYS
  • Popularity: Medium
  • Application: PWM motor controllers
  • Mounting: Through-hole
  • Package: 18-DIP
  • Operating Supply Voltage: 4.5V to 5.5V
  • Interface: Microprocessor
  • Family Name: IXDP630
  • Introduction Date: August 6, 1998
  • ECCN: EAR99
  • Manufactured in: Thailand
  • Estimated EOL Date: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, PBGA81
Need more? Email Us
ECAD model for PX1011BI-EL1/G,551
Renesas Electronics America
IC INTFACE SPECIALIZED 100CABGA
Lowest to $371.4286
ECAD model for 89HP0508PZBABGI
Freescale Semiconductor - NXP
TRANSCEIVER, DSI2, QUAD, DIFFERE
Lowest to $22.4920
ECAD model for MCZ33781EK
Lumissil Microsystems
IC INTERFACE SPECIALIZED 24QFN
Need more? Email Us
ECAD model for IS31IO7326-QFLS4-TR
NXP / Nexperia
IC I2C SWITCH 4CH 16SOIC
Lowest to $1.9958
ECAD model for PCA9546AD,112
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
ECAD model for MC100E446FNG
Texas Instruments
IC INTERFACE SPECIALIZED
Need more? Email Us
ECAD model for LM98511CCMTDX/NOPB
Analog Devices Inc.
IC INTFACE SPECIALIZED 16WLCSP
Need more? Email Us
ECAD model for ADP5585ACBZ-00-R7
Renesas Electronics America
IC INTERFACE SPECIALIZED 28SSOP
Need more? Email Us
ECAD model for ASI4UE-G1-SR-7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention