Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS
Packaging Tube
Part Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 30 V
Logic Voltage - VIL, VIH 1V, 2.5V
Current - Peak Output (Source, Sink) 14A, 14A
Rise / Fall Time (Typ) 25ns, 22ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1191021-IXDN514SIA
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXDN514
Introduction Date October 15, 2007
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian IXDN514SIA CAD Model

Description

The IXYS IXDN514SIA is an integrated circuit with a single channel type and driven configuration of low-side.

  • Gate Type: IGBT, N-Channel, P-Channel MOSFET
  • Logic Voltage: VIL=1V and VIH=2.5V
  • Peak Output Current: 14A
  • Rise/Fall Time: 25ns/22ns
  • Package: 8-SOIC
  • Supply: Tube
  • Operating Temperature: -55 degree Celsius to 150 degree Celsius (TJ)
  • Operating Supply Voltage: 4.5 V to 30 V
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to €3.7850
ECAD model for ISL95808IRZ-T
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DVR TINY 7A 6WSON
Lowest to €4.0246
ECAD model for LM5112SD
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €1.2506
ECAD model for IRS2008STRPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2122FRTAZ
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR2105STR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to €2.3380
ECAD model for LM5110-3M/NOPB
Littelfuse Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €3.0128
ECAD model for LF2190NTR
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to €1.9770
ECAD model for IRS44262SPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 11SIP
Lowest to €14.9120
ECAD model for IR3101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention