EN
  • EN
  • DE

LM5110-3M/NOPB

Part No LM5110-3M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM5110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM5110-3M-NDR, *LM5110-3M/NOPB, LM5110-3M-NDR, LM51103MNOPB, -LM5110-3M/NOPB-ND
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923258-LM5110-3M/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5110-3M/NOPB CAD Model

Description

The LM5110-3M/NOPB from Texas Instruments is a high-performance, dual-gate driver designed to drive both the high-side and low-side MOSFETs in a synchronous buck or a half-bridge configuration. Its advanced design is tailored for efficient power management and is ideal for a wide range of applications, including computing, networking, and telecommunications systems.

Key Features:

  • High-Speed Operation: The LM5110-3M/NOPB is capable of delivering fast switching speeds, which is crucial for reducing switching losses and improving the overall efficiency of the power supply.
  • Dual Outputs: It features independent high-side and low-side driver outputs, providing the flexibility to optimize the gate drive in a variety of power converter topologies.
  • Adaptive Dead-Time Control: This function helps to minimize the cross-conduction and shoot-through in the power stage, enhancing the reliability and performance of the system.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the driver operates only when the supply voltage is sufficient, thus protecting the MOSFETs from insufficient gate voltage.
  • Wide Supply Voltage Range: The device can operate over a broad supply voltage range, accommodating different levels of power supply designs.
  • Robust Output Drive: The LM5110-3M/NOPB can source and sink significant current, ensuring robust gate charge and discharge for the MOSFETs.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Power Inverters
  • Class-D Audio Amplifiers

The LM5110-3M/NOPB is available in a compact 8-pin VSSOP package, which is suitable for space-constrained applications. Its lead-free and RoHS-compliant design underscores Texas Instruments' commitment to environmental sustainability. With its advanced features and reliable performance, the LM5110-3M/NOPB is an excellent choice for designers looking to improve the efficiency and robustness of their power management systems.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4853 $52.1913
50+ $2.0392 $101.9600
76+ $1.9755 $150.1380
105+ $1.9117 $200.7285
136+ $1.8480 $251.3280
182+ $1.6568 $301.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,328 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess