EN
  • EN
  • DE

M27C512-70XF1

Part No M27C512-70XF1
Manufacturer STMicroelectronics
Catalog EPROM
Description 512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 512Kb (64K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Manufacturer Package 28-CDIP Frit Seal with Window
Win Source Part Number 1210151-M27C512-70XF1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name M27C512
Introduction Date November 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M27C512-70XF1 CAD Model

Description

STMicroelectronics M27C512-70XF1 EPROM

The M27C512-70XF1 is a high-speed 512 Kbit EPROM manufactured by STMicroelectronics. This Electrically Programmable Read-Only Memory (EPROM) is designed for a wide range of applications where reliable and durable non-volatile memory storage is essential. With its 64K x 8-bit organization, this device caters to systems requiring quick access to large code storage, such as microprocessor-based systems, embedded controllers, and a variety of other digital applications.

One of the standout features of the M27C512-70XF1 is its access time of 70ns, which allows for rapid data retrieval, thereby enhancing the overall performance of systems it is integrated with. This speed is particularly beneficial in applications where time-critical operations are paramount, like real-time computing and high-speed programming.

Constructed with STMicroelectronics' reliable CMOS technology, the M27C512-70XF1 ensures low power consumption, which is a significant advantage for power-sensitive designs. It operates within a single 5V power supply, making it compatible with most standard digital circuits and easy to integrate into a wide array of electronic products.

The programming of the M27C512-70XF1 is performed using the industry-standard EPROM programmer, and once programmed, the data is secured with a quartz window lid that enables ultraviolet (UV) light to erase the data, allowing the device to be reused. This feature is particularly valuable for development and prototyping phases, where frequent reprogramming is common.

Moreover, the M27C512-70XF1 is packaged in a 28-pin Ceramic DIP (Dual In-line Package), providing robust physical protection and ensuring reliable operation even in harsh environmental conditions. This makes it an excellent choice for industrial applications where temperature extremes and mechanical stresses are factors to consider.

In summary, the M27C512-70XF1 from STMicroelectronics is a versatile and reliable EPROM solution that offers fast access times, low power consumption, and the convenience of reusability, making it an excellent choice for a broad spectrum of memory storage applications.

You May Also Be Interested in

Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 45NS 32CDIP
Lowest to $5.0427
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $4.8972
Fairchild/ON Semiconductor
IC EPROM UV 256KBIT 120NS 28CDIP
Need more? Email Us
Macronix
2M-BIT [256Kx8] CMOS EPROM
Need more? Email Us
Fairchild/ON Semiconductor
262,144-Bit (32K x 8) High Performance CMOS EPROM
Need more? Email Us
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess