EN
  • EN
  • DE

AT27C4096-90PI

Part No AT27C4096-90PI
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 4MBIT PARALLEL 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 90 ns 40-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name AT27C4096
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862094-AT27C4096-90PI
Ultra Librarian 3D Model Ultra Librarian AT27C4096-90PI CAD Model

Description

Microchip Technology AT27C4096-90PI

The AT27C4096-90PI is a high-performance 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology, designed for applications requiring storage of large amounts of code or data. It offers a storage capacity of 4 Megabits, organized as 256K x 16, making it ideal for use in a wide range of computing, embedded systems, and industrial applications.

This EPROM operates with a power supply voltage of 5V, providing a reliable and stable memory solution, and features access times as fast as 90 nanoseconds, allowing for quick data retrieval and efficient operation in time-sensitive applications. The AT27C4096-90PI comes in a 40-pin DIP (Dual In-line Package), which is widely used and provides ease of integration into existing systems.

One of the key advantages of the AT27C4096-90PI is its OTP feature, which makes it a secure option for storing firmware or software that does not require changes once programmed. This characteristic is particularly beneficial in applications where data integrity and prevention of accidental overwriting are critical.

Furthermore, the device supports a wide temperature range, making it suitable for use in environments with varying temperature conditions. It is also known for its high endurance and reliability, with the ability to retain data for a minimum of 10 years, ensuring the longevity of the stored information.

In terms of programming, the AT27C4096-90PI is compatible with industry-standard EPROM programmers, which simplifies the process of loading data onto the device. It also features low power consumption in standby mode, contributing to energy-efficient designs, especially important in battery-operated devices.

In summary, the Microchip Technology AT27C4096-90PI is a robust and secure memory solution that offers fast access times, high data retention, and ease of integration, making it an excellent choice for a variety of applications requiring large non-volatile memory storage.

You May Also Be Interested in

Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $4.8972
STMicroelectronics
IC EPROM UV 4MBIT 45NS 32CDIP
Lowest to $5.0427
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 64KBIT 200NS 28CDIP
Lowest to $4.7584
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 150NS 32CDIP
Lowest to $4.3224
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess