Products specifications Report Issue?

Category Discrete Semiconductor Products >Transistors> IGBTs IGBT Arrays
Manufacturer IXYS
Packaging Bulk
Part Status Obsolete
IGBT Type NPT
Configuration Half Bridge
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Power - Max 125 W
Vce(on) (Max) @ Vge, Ic 2.2V @ 15V, 25A
Ultra Librarian 3D Model Ultra Librarian FII40-06D CAD Model

Description

  • NPT IGBT technology
  • low saturation voltage 
  • positive temperature coefficient for easy paralleling 
  • fast switching 
  • HiPerFRED™ diode
  • optimized fast and soft reverse recovery 
  • low operating forward voltage
  • low leakage current

You May Also Be Interested in

Vishay
SCR 800V 25A TO263AB
Need more? Email Us
ECAD model for VS-25TTS08S-M3
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2628
ECAD model for BFR93AW,115
IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
ECAD model for IXYN120N120C3
Semitec USA Corp
Current Regulator Diodes 100V .30mA
Lowest to $7.6570
ECAD model for S-301T
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $2.5713
ECAD model for JFE150DCKT
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.4788
ECAD model for BFR 181W H6327
Infineon Technologies
MOSFETs N-Ch 40V 49A TDSON-8 OptiMOS 3
Lowest to $0.1764
ECAD model for BSC093N04LSG
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $11.9084
ECAD model for SQM120P10-10M1LGE3
Toshiba Semiconductor and Storage
MOSFETs Small-signal MOSFET ID: -2A, VDSS: -60V
Lowest to $0.0911
ECAD model for SSM3J356R,LF

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.2374 $85.2374
2+ $82.5737 $165.1474
3+ $79.9101 $239.7303
4+ $77.2464 $308.9856
5+ $69.2554 $346.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention