Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HCSL, LVDS
Output HCSL, LVDS
Frequency - Max 267 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SY75576
Other Names 576-5047-5,SY75576LKY
Standard Package 74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269867-SY75576LKY
Ultra Librarian 3D Model Ultra Librarian SY75576LKY CAD Model

Description

The SY75576LKY is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is designed to cater to the needs of advanced electronic systems, offering a blend of performance, efficiency, and reliability that is synonymous with Microchip's reputation in the industry.

At the heart of the SY75576LKY is a robust architecture that allows it to perform exceptionally well in a variety of applications. It is particularly suited for use in high-speed communication systems, automation, and control systems, as well as in sophisticated consumer electronics. The device is built using state-of-the-art semiconductor technology, ensuring that it delivers optimal performance while maintaining energy efficiency.

The SY75576LKY boasts a range of features that make it a versatile choice for designers and engineers. It is designed to be easily integrated into existing systems, offering a seamless user experience. Its compact footprint also means that it can fit into space-constrained applications without compromising on functionality.

Reliability is a key consideration in the design of the SY75576LKY. Microchip Technology has implemented rigorous testing and quality control measures to ensure that this product meets the highest standards of durability and longevity. Users can expect consistent performance over the product's lifespan, even in challenging environmental conditions.

In addition to its technical capabilities, the SY75576LKY is supported by Microchip Technology's comprehensive customer service and support. This includes access to detailed technical documentation, application notes, and design tools, which can help to accelerate development times and reduce time-to-market for products incorporating the SY75576LKY.

Overall, the SY75576LKY from Microchip Technology represents a blend of innovation, quality, and support, making it an excellent choice for any project requiring a reliable and high-performing component.

You May Also Be Interested in

NXP / Nexperia
2.5/3.3V DIFFERENTIAL LVPECL 2x2 CLOCK SWITCH AND FANOUT BUFFER | IC CLK BUFFER 2:3 3GHZ 32LQFP
Need more? Email Us
ECAD model for MC100ES6254AC
Micrel
3.2Gbps Precision, LVPECL Buffer
Lowest to $22.5254
ECAD model for SY58604UMG
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3TR
Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG8
ON Semiconductor
3.3V / 5V ECL 1:2 Differential Fanout Buffer
Lowest to $6.8045
ECAD model for MC100EP11DTR2
Analog Devices Inc.
1.8 V, 6 LVDS/12 CMOS Outputs Low Power Clock Fanout Buffer
Lowest to $4.0178
ECAD model for ADCLK846BCPZ
Integrated Circuit Systems
LOW SKEW, 1-TO-16 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $21.0209
ECAD model for ICS8343AY-01LFT
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $9.0055
ECAD model for 8L30110NLGI8
Micrel
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Need more? Email Us
ECAD model for SY58011UMITR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention