EN
  • EN
  • DE

B41689A8827Q001

Part No B41689A8827Q001
Manufacturer EPCOS (TDK)
Catalog Aluminum Capacitors
Description CAP ALUM 820UF 63V AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer EPCOS (TDK)
Series B41689
Packaging Bulk
Capacitance 820μF
Tolerance -10%, +30%
Voltage Rating 63V
ESR (Equivalent Series Resistance) 287 mOhm @ 100Hz
Lifetime @ Temp. 10000 Hrs @ 125°C
Operating Temperature Range -55°C ~ 125°C
Polarization Polar
Applications Automotive
Ripple Current - High Frequency 6.1A @ 10kHz
Impedance 26 mOhm
Dimension 0.709" Dia x 1.535" L (18.00mm x 39.00mm)
Mounting Style Through Hole
Package Axial, Can
Win Source Part Number 766852-B41689A8827Q001
Popularity Medium
Supply and Demand Status Balance
Family Name B41689
Introduction Date November 16, 2012
Country of Origin Brazil
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian B41689A8827Q001 CAD Model

Description

This electronic component is manufactured by EPCOS (TDK) and has a Win Source Part Number of 766852-B41689A8827Q001.

  • Series: B41689
  • Packaging: Bulk
  • Mounting Style: Through Hole
  • Operating Temperature Range: -55°C ~ 125°C
  • Package: Axial, Can
  • Voltage Rating: 63V
  • Applications: Automotive
  • Capacitance: 820μF
  • Tolerance: -10%, +30%
  • Impedance: 26 mOhm
  • ESR: 287 mOhm @ 100Hz
  • Lifetime @ Temp.: 10000 Hrs @ 125°C
  • Polarization: Polarized
  • Family Name: B41689
  • Categories: Capacitors
  • Dimension: 0.709" Dia x 1.535" L (18.00mm x 39.00mm)
  • Ripple Current - High Frequency: 6.1A @ 10kHz
  • Introduction Date: November 16, 2012
  • Country of Origin: Brazil
  • Estimated EOL Date: 2028
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess