EN
  • EN
  • DE

HV3102E2019S03

Part No HV3102E2019S03
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description HV3102E2019S03 / 024253-3054 / Circular
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984165-HV3102E2019S03
Categories Circular Connectors
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HV3102E2019S03 CAD Model

Description

The HV3102E2019S03 is a circular connector manufactured by ITT Cannon, LLC. It is part of their high-performance connector series, designed for demanding applications requiring robust and reliable connections in harsh environments. These connectors are widely used in industrial, military, and aerospace applications due to their durability, sealing capabilities, and resistance to vibration and shock.

Applications:

  • Military and aerospace equipment
  • Industrial automation systems
  • Robotics
  • Medical devices
  • Transportation systems (rail, automotive)

Features:

  • Rugged construction: Designed to withstand harsh environments, including temperature extremes, vibration, and shock.
  • Environmental sealing: Provides protection against dust, moisture, and other contaminants.
  • EMI/RFI shielding: Minimizes electromagnetic interference and radio frequency interference.
  • Various contact arrangements: Available with different pin counts and configurations to suit diverse application needs.
  • High-density packaging: Allows for a large number of connections in a small space.
  • Polarization: Ensures correct mating and prevents accidental misconnections.

Benefits:

  • Reliable connections: Ensures consistent signal and power transmission in demanding environments.
  • Long service life: Robust construction and environmental sealing extend the connector's lifespan.
  • Reduced downtime: Minimizes the risk of connection failures, leading to less downtime and maintenance.
  • Improved system performance: EMI/RFI shielding protects sensitive electronics from interference.
  • Easy installation: Designed for quick and easy mating and unmating.

Additional Details:

The HV3102E2019S03 connector likely features a specific shell material (e.g., aluminum alloy), plating (e.g., cadmium, zinc nickel), and contact material (e.g., copper alloy with gold plating). The specific voltage and current ratings depend on the contact arrangement and wire gauge used. The connector's operating temperature range is typically from -55°C to +125°C or higher. ITT Cannon provides detailed specifications, including dimensions, mating cycles, and environmental performance data, in the product datasheet.

The specific insert arrangement of the HV3102E2019S03 will determine the pinout and functionality of the connector. Designers should consult the datasheet to identify the correct mating connector and ensure compatibility with their application. Proper wiring techniques and tooling are essential for achieving reliable and long-lasting connections.

You May Also Be Interested in

TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess