EN
  • EN
  • DE

P1P3800AG12CRTWG

Part No P1P3800AG12CRTWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 12-WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
PLL No
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 120Hz
Supply Voltage - Operating 3.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-WQFN (3x3)
Win Source Part Number 121923-P1P3800AG12CRTWG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian P1P3800AG12CRTWG CAD Model

Description

The ON Semiconductor P1P3800AG12CRTWG is a cutting-edge power management integrated circuit (PMIC) designed for high-performance applications requiring efficient power conversion and distribution. This advanced component is an essential building block in modern electronic systems, providing reliable and consistent power supply to various subsystems.

Engineered with precision, the P1P3800AG12CRTWG features a highly integrated design that combines multiple power management functions into a single chip, thereby reducing the overall system complexity and footprint. This integration facilitates a more streamlined power system design, enabling designers to optimize their applications for both space and power efficiency.

Key Features

  • High Efficiency: The device boasts excellent conversion efficiency, which ensures minimal power loss during operation and extends the battery life of portable applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for various power supply configurations and capable of handling fluctuating input conditions.
  • Thermal Management: With built-in thermal protection features, the P1P3800AG12CRTWG is designed to operate safely even under high-power conditions, preventing overheating and ensuring long-term reliability.
  • Multiple Output Channels: The device includes multiple output channels, each of which can be independently controlled and configured to meet the specific power requirements of different system components.
  • Advanced Control: Featuring sophisticated control mechanisms, such as power sequencing and voltage scaling, the PMIC can optimize power delivery for performance and energy savings.
  • Compact Packaging: Encased in a space-saving package, the P1P3800AG12CRTWG is ideal for applications where PCB real estate is at a premium.

Applications

The P1P3800AG12CRTWG is suitable for a wide array of applications, particularly those demanding high power efficiency and advanced power management. These include portable and battery-powered devices, networking equipment, computing systems, and industrial electronics. Its robust design and feature set make it an excellent choice for designers looking to enhance system performance while maintaining energy efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7764 $63.5528
5+ $26.0730 $130.3650
7+ $25.2587 $176.8109
10+ $24.4433 $244.4330
13+ $23.6290 $307.1770
17+ $21.1839 $360.1263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess