EN
  • EN
  • DE

A4918KEVSR-3-T

Part No A4918KEVSR-3-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE 3 PHASE GATE DRIVER W / Multiphase Motor Driver NMOS SPI 48-QFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface SPI
Technology NMOS
Applications Automotive
Voltage - Supply 4.5V ~ 50V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number A4918
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347050-A4918KEVSR-3-T
Ultra Librarian 3D Model Ultra Librarian A4918KEVSR-3-T CAD Model

Description

The A4918KEVSR-3-T is a fully integrated motor driver and controller designed for automotive applications.

  • Output Configuration: Half-bridge (3)
  • Voltage Supply: 4.5V ~ 50V
  • Mounting Type: Surface Mount
  • Package: 48-VFQFN exposed pad
  • Standard Package: 4,000
  • Technology: NMOS
  • Motor Type: Brushless DC (BLDC)
  • Interface: SPI
  • Operating Temperature: -40°C ~ 150°C
  • Manufacturer: Allegro MicroSystems
  • ECCN: EAR99
  • REACH: REACH Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $2.3760
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Sanken
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5427 $50.1708
10+ $10.2914 $102.9140
16+ $9.9698 $159.5168
21+ $9.6482 $202.6122
27+ $9.3266 $251.8182
36+ $8.3618 $301.0248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess