EN
  • EN
  • DE

CT1M12S-3SC

Part No CT1M12S-3SC
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description Conn Circular SKT 2 POS Crimp ST Cable Mount 2 Terminal 1 Port Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154238-CT1M12S-3SC
Categories Circular Connectors
Manufacturer ITT Cannon, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CT1M12S-3SC CAD Model

Description

The CT1M12S-3SC is a circular connector manufactured by ITT Cannon, LLC. Circular connectors are widely used in various industries due to their robust design, reliable performance, and ability to withstand harsh environments. This connector is designed for secure and efficient electrical connections in demanding applications.

Applications

  • Aerospace: Used in aircraft systems for connecting various electronic components.
  • Military: Employed in military equipment for secure and reliable communication and power connections.
  • Industrial Automation: Utilized in industrial machinery and control systems for connecting sensors, actuators, and other devices.
  • Medical Equipment: Integrated into medical devices for reliable signal and power transmission.
  • Transportation: Used in railway and automotive applications for connecting critical systems.

Features

  • Durable Construction: Built with high-quality materials to withstand vibration, shock, and extreme temperatures.
  • Secure Connection: Designed with a locking mechanism to ensure a reliable and stable connection.
  • Environmental Protection: Sealed to protect against dust, moisture, and other environmental contaminants.
  • Compact Design: Offers a compact footprint for use in space-constrained applications.
  • High-Density Contacts: Provides a large number of contacts for transmitting multiple signals.

Benefits

  • Reliable Performance: Ensures consistent and dependable electrical connections in demanding environments.
  • Long Service Life: Offers extended operational life due to its robust design and high-quality materials.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Improved Safety: Provides a secure and stable connection, enhancing the safety of the connected systems.
  • Easy Installation: Designed for easy and quick installation, reducing assembly time and costs.

Additional Details

The CT1M12S-3SC connector features a shell made from a durable material ensuring longevity and resistance to environmental factors. It offers multiple contact arrangements to suit diverse application needs. The connector is designed to meet industry standards for performance and safety, ensuring compatibility and reliability in various systems. Its compact size and high-density contacts make it an ideal choice for applications where space is limited but high performance is required. Specifically, the CT1M12S denotes a circular type connector, with 12 shell size, S being socket type. Contact your ITT Cannon representative or consult the official product datasheet for detailed specifications regarding voltage rating, current rating, and operating temperature ranges.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess