EN
  • EN
  • DE

CLF7045NIT-221M-CA

Part No CLF7045NIT-221M-CA
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820593-CLF7045NIT-221M-CA
Ultra Librarian 3D Model Ultra Librarian CLF7045NIT-221M-CA CAD Model

Description

The CLF7045NIT-221M-CA is a power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and other applications where efficient energy storage and filtering are required. It is a shielded inductor, meaning it has a construction that minimizes electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Used as energy storage elements in DC-DC converters.
  • Power Supplies: Employed in power supplies for filtering and noise reduction.
  • LED Lighting: Used in LED driver circuits for current regulation.
  • Automotive Electronics: Found in automotive power management systems.
  • Industrial Equipment: Utilized in industrial power control systems.

Features:

  • Shielded Construction: Shielded design minimizes EMI.
  • High Current Capability: Capable of handling high current without saturation.
  • Low DC Resistance (DCR): Low DCR minimizes power loss.
  • Small Size: Compact size for space-constrained applications.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Reduced EMI: Shielded construction reduces electromagnetic interference.
  • High Efficiency: Low DCR minimizes power loss, improving efficiency.
  • Compact Design: Small size allows for high-density circuit designs.
  • Reliable Performance: Provides stable and reliable performance in demanding environments.
  • Wide Operating Temperature Range: Suitable for a wide range of operating conditions.

The CLF7045NIT-221M-CA inductor has specific electrical characteristics, including the inductance value (220 µH in this case, indicated by "221M"), the saturation current, and the DC resistance. The saturation current is the current at which the inductance starts to decrease significantly. The shielded construction minimizes EMI by containing the magnetic field within the inductor. Refer to the TDK Corporation datasheet for detailed specifications, including the operating temperature range, storage temperature range, and soldering conditions. The “CLF7045” portion of the part number indicates the physical dimensions of the inductor (7.0mm x 7.0mm x 4.5mm). The “NIT” likely indicates a specific core material. The “CA” suffix may specify a particular packaging option or termination finish.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess