EN
  • EN
  • DE

APKPB25H25002

Part No APKPB25H25002
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONTACT PIN SZ 2.5MM CRIMP GOLD / Pin Contact Size 2.5mm Crimp Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Contacts
Mfr ITT Cannon, LLC
Series APD 4-Way
Package Tape & Reel (TR),Cut Tape (CT)
Type Power, Stamped
Contact Type Pin
Contact Size 2.5mm
Wire Gauge or Range - mm2 1.5 ~ 2.5mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness Flash
Features Insulation Support
Base Product Number APKPB
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Names 1003-2116-1,1003-2116-2,1216680029,121668-0029,APK-PB25H25-002
Standard Package 3,000
Win Source Part Number 1036144-APKPB25H25002
Ultra Librarian 3D Model Ultra Librarian APKPB25H25002 CAD Model

Description

The APKPB25H25002 is a power stamped pin contact type connector that is part of the APD 4-Way series from ITT Cannon, LLC.

  • Insulation Support: Yes
  • Contact Finish: Gold
  • Finish Thickness: Flash
  • Contact Termination: Crimped
  • Contact Material: Copper Alloy
  • Wire Gauge Range: 1.5 ~ 2.5mm²
  • Package: Tape & Reel or Cut Tape
  • Ideal for: Circular connectors - contacts applications

You May Also Be Interested in

Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess