EN
  • EN
  • DE

121661-1042

Part No 121661-1042
Manufacturer ITT Cannon, LLC
Catalog D - SUB, D - SHAPED connectors
Description MDSM 15 M SOD 90 DEG SINGLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features Position Connector
Manufacturer ITT Cannon, LLC
Series *
Package Bulk
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905244-121661-1042
Ultra Librarian 3D Model Ultra Librarian 121661-1042 CAD Model

Description

The 121661-1042 is a D-sub connector manufactured by ITT Cannon, LLC. D-sub connectors are a common type of electrical connector used in a wide variety of applications due to their reliability and relatively compact size.

Applications:

  • Computer serial and parallel ports: Historically used for connecting peripherals like printers, mice, and modems to computers.
  • Video outputs: Used in some older video cards and monitors.
  • Industrial equipment: Found in various industrial control systems and data acquisition devices for communication and signal transmission.
  • Telecommunications equipment: Used in networking and telecommunications applications.
  • Medical devices: Employed in certain medical equipment for data transfer and control signals.

Features:

  • D-shaped shell: The characteristic D-shaped metal shell provides mechanical support and polarization, ensuring correct orientation during mating.
  • Multiple pin configurations: D-sub connectors are available in various pin counts (e.g., 9, 15, 25, 37, 50) to accommodate different signal requirements.
  • Rugged construction: Designed to withstand moderate levels of vibration and shock, making them suitable for industrial environments.
  • Shielded options: Shielded versions are available to minimize electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Various termination styles: Available with solder cup, crimp, wire wrap, and printed circuit board (PCB) terminations for versatile installation options.

Benefits:

  • Reliable connection: Provides a secure and stable connection, ensuring consistent signal transmission.
  • Standardized interface: D-sub connectors are a widely recognized standard, ensuring compatibility across different devices and systems.
  • Easy to use: Relatively simple to connect and disconnect, facilitating quick maintenance and troubleshooting.
  • Cost-effective: Generally affordable compared to other types of connectors with similar functionality.
  • Wide availability: Readily available from numerous manufacturers and distributors.

Additional Details:

Specific details for the 121661-1042 connector, such as the exact pin count, gender (male or female), mounting style, and shielding type, would require consulting the ITT Cannon datasheet for this specific part number. The datasheet will provide precise specifications regarding its electrical characteristics (e.g., voltage rating, current rating), mechanical dimensions, and environmental performance.

D-sub connectors often utilize materials like steel or tin for the shell, and gold or tin plating on the contacts to enhance conductivity and corrosion resistance. The insulator material is typically a durable plastic that can withstand high temperatures.

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER
Lowest to $3.7485
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
Molex, LLC
1.27 MM CONN EBBI 50-D 100CKT / Position Connector
Lowest to $11.4775
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 20POS PCB SOLDER
Lowest to $13.1512
TE Connectivity
CHAMP 050 B/B REC H W/LEG 60P / Position Connector
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2668 $68.5336
5+ $28.1164 $140.5820
7+ $27.2378 $190.6646
9+ $26.3591 $237.2319
12+ $25.4805 $305.7660
16+ $22.8445 $365.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess