Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826325-IT6211N/AX
Ultra Librarian 3D Model Ultra Librarian IT6211N/AX CAD Model

Description

The IT6211N/AX is a high-performance HDMI receiver manufactured by ITE Tech. It is designed to decode HDMI signals and output high-quality video and audio for various display applications. This receiver supports a wide range of HDMI features and resolutions, making it suitable for use in TVs, monitors, projectors, and other consumer electronics devices.

Applications

  • High-definition televisions (HDTVs): Receiving and decoding HDMI signals from set-top boxes, Blu-ray players, and gaming consoles.
  • Computer monitors: Displaying high-resolution video and audio from computers and laptops.
  • Projectors: Inputting HDMI signals for large-screen presentations and home theater systems.
  • Audio/video receivers (AVRs): Decoding HDMI audio streams and routing them to speakers.
  • Digital signage: Driving high-quality displays with HDMI content.

Features

  • HDMI 1.4 receiver: Supports HDMI 1.4 features, including 3D video and Audio Return Channel (ARC).
  • High resolution support: Handles resolutions up to 1080p and beyond.
  • Integrated HDCP decryption: Decrypts HDCP-protected content for playback.
  • Audio extraction: Extracts audio streams from the HDMI signal.
  • Low power consumption: Minimizes power usage in standby and active modes.
  • Compact package: Allows for easy integration into space-constrained designs.

Benefits

  • High-quality video and audio: Delivers sharp, clear images and immersive sound.
  • Wide compatibility: Supports a broad range of HDMI devices and resolutions.
  • Simplified system design: Reduces the need for external components.
  • Reduced power consumption: Contributes to energy-efficient product designs.
  • Secure content playback: HDCP decryption ensures compliance with copyright protection requirements.

Additional Details

The IT6211N/AX HDMI receiver typically includes advanced features such as automatic equalization and clock recovery to ensure reliable signal reception. It supports various audio formats, including Dolby Digital and DTS. The device often incorporates power management features to minimize power consumption in different operating modes. Refer to the ITE Tech datasheet for detailed specifications, including supported resolutions, audio formats, power consumption figures, and package dimensions.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ7.5A
Parade
Lowest to $2.5600
ECAD model for PS8555BTQFN20GTR2-A0
Prisemi
Lowest to $0.0338
ECAD model for PTVSHC1DF12VB
NIKO-SEM
Need more? Email Us
ECAD model for PV512BA
Intel
Lowest to $19.0108
ECAD model for PSB82303M S LLJ4
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
Parade
Lowest to $2.4437
ECAD model for PS8401ATQFN40GTR2-A4
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ5.1A
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3181 $65.9050
120+ $1.0815 $129.7800
190+ $1.0479 $199.1010
260+ $1.0142 $263.6920
330+ $0.9806 $323.5980
445+ $0.8796 $391.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,650 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention