Products specifications Report Issue?

Categories Uncategorized
Manufacturer Prisemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834437-PTVSHC1DF12VB
Ultra Librarian 3D Model Ultra Librarian PTVSHC1DF12VB CAD Model

Description

The PTVSHC1DF12VB is a transient voltage suppressor (TVS) diode manufactured by Prisemi. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge. It is characterized by its low clamping voltage, fast response time, and high surge current capability, making it suitable for various protection applications.

Applications

  • I/O port protection
  • Data line protection (USB, HDMI, Ethernet)
  • Power supply protection
  • Automotive electronics
  • Industrial control systems

Features

  • Unidirectional TVS diode: Provides overvoltage protection in one direction.
  • Low clamping voltage: Minimizes the voltage stress on the protected circuit.
  • Fast response time: Quickly responds to transient events, limiting the voltage spike.
  • High surge current capability: Withstands high transient currents without degradation.
  • Small surface-mount package: Allows for space-saving designs on PCBs.
  • RoHS compliant: Free from hazardous substances, meeting environmental standards.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage due to voltage transients.
  • Reduced downtime: Prevents equipment malfunction caused by overvoltage events.
  • Improved product lifespan: Extends the life of electronic devices by safeguarding them from voltage surges.
  • Cost-effective protection: Provides a reliable and affordable solution for transient voltage suppression.
  • Easy integration: Can be easily incorporated into existing circuit designs.

Additional Details

The PTVSHC1DF12VB has a reverse standoff voltage of 12V. The clamping voltage is typically 19V at a peak pulse current of 1A. It has a peak pulse power dissipation of 400W. The device is available in a SOD-123 package. The operating temperature range is -55°C to +150°C. The low dynamic resistance ensures minimal voltage overshoot during transient events. This TVS diode provides robust protection against a wide range of transient threats.

You May Also Be Interested in

Powtech
Need more? Email Us
ECAD model for PT4105BSOH
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
Parade
Lowest to $2.4437
ECAD model for PS8401ATQFN40GTR2-A4
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ5.1A
TE Connectivity
Need more? Email Us
ECAD model for PSR-28445-2
Powtech
30V, 1.2A Step-down High Brightness LED Driver with 5000:1 Dimming
Lowest to $0.3389
ECAD model for PT4115BSOH
Powtech
Lowest to $82.7659
ECAD model for PT5108X23E-28
Parade
Need more? Email Us
ECAD model for PS8809C-2.9A-T3L

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
1,480+ $0.0338 $50.0240
3,615+ $0.0277 $100.1355
5,600+ $0.0268 $150.0800
7,695+ $0.0260 $200.0700
9,965+ $0.0251 $250.1215
13,335+ $0.0225 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 75,000 pieces
MOQ: 1480 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention