Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 3500ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 075126-24AA01-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA01-I/SN CAD Model

Description

Product Overview: 24AA01-I/SN

The 24AA01-I/SN is a highly efficient 1 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This compact memory module is designed for data storage in a wide range of applications, offering a reliable and flexible solution for designers looking to enhance their systems with non-volatile memory options.

Featuring a standard I²C-compatible serial interface, the 24AA01-I/SN allows for easy integration into existing designs, enabling seamless communication with microcontrollers and other digital systems. With a low operating voltage range of 2.5V to 5.5V, it is optimized for use in low-power applications and can be employed in various consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Memory Size: 128 x 8 bits (1 Kbit)
  • Interface: I²C serial, supporting a 100 kHz clock frequency
  • Voltage Range: Operates between 2.5V and 5.5V
  • Temperature Range: Industrial grade with an operating range from -40°C to +85°C
  • Write Cycle Time: 5 ms max, providing efficient write operations
  • Endurance: Capable of 1 million write cycles, ensuring data reliability and longevity
  • Data Retention: Guaranteed for over 100 years, securing data for extended periods
  • Packaging: Available in an 8-pin SOIC (SN) package, suitable for surface-mount technology

The 24AA01-I/SN also incorporates write protect features, including a hardware write-protect pin and write-enable latch, which provide additional data security. This ensures that critical data remains unaltered during periods where the device may be exposed to unintended write commands or during volatile system conditions.

Microchip Technology's commitment to quality and durability is reflected in the 24AA01-I/SN EEPROM, making it a trusted choice for developers and engineers who require a robust and dependable memory solution. Whether used for calibration data storage, device configuration, or any application requiring a modest amount of non-volatile storage, the 24AA01-I/SN stands out for its ease of use, reliability, and industry-proven performance.

You May Also Be Interested in

Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ECAD model for NV24C16MUW3VTBG
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.1350
ECAD model for P24C128D-TSH-MIR
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.4442
ECAD model for NV24C08MUW3VLTBG
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for FM24C64FLZEMT8X
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1449
ECAD model for BL24C256A-PARC
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for FT24C04A-USR-B
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention