Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function USB Type-C®
Utilized IC / Part STCH03
Supplied Contents Board(s)
Base Product Number EVLSTCH03
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1341586-EVLSTCH03-36W-SR
Ultra Librarian 3D Model Ultra Librarian EVLSTCH03-36W-SR CAD Model

Description

The EVLSTCH03-36W-SR is a high-performance evaluation board from STMicroelectronics designed for driving LEDs with precision and efficiency. This board is specifically tailored for LED lighting applications that require a reliable and flexible power solution. The evaluation board is based on the STCH03 offline PWM controller, which is optimized for high power factor and low THD in a flyback or buck-boost topology.

Key Features

  • High Efficiency: The board is designed to maximize energy efficiency, which is crucial for reducing operational costs and environmental impact. The STCH03 controller ensures minimal losses and a high power factor, making it an excellent choice for energy-conscious applications.
  • Wide Input Voltage Range: With a broad input voltage range, the EVLSTCH03-36W-SR can accommodate various power supply specifications, making it versatile for global use in different electrical environments.
  • Adjustable Output: Users can adjust the output current and voltage to suit the needs of their specific LED configuration, providing flexibility and customization for a wide range of lighting scenarios.
  • Thermal Protection: The evaluation board includes thermal shutdown protection to safeguard against overheating, ensuring the longevity and reliability of both the board and the LEDs it drives.
  • Compact Design: The EVLSTCH03-36W-SR boasts a compact form factor, making it easy to integrate into existing lighting systems without significant modifications.

Applications

The EVLSTCH03-36W-SR is suitable for a wide array of LED lighting applications, including but not limited to residential lighting, commercial lighting, industrial lighting, and smart lighting systems. Its adaptability and high performance make it an ideal choice for developers and engineers looking to prototype or test LED lighting solutions.

Technical Specifications

  • Model: EVLSTCH03-36W-SR
  • Manufacturer: STMicroelectronics
  • Topology: Flyback or Buck-Boost
  • Controller: STCH03
  • Power Factor: High
  • Total Harmonic Distortion (THD): Low

In conclusion, the EVLSTCH03-36W-SR evaluation board from STMicroelectronics represents a sophisticated solution for LED lighting systems, offering efficiency, versatility, and reliability. Whether for prototyping or for final product design, this evaluation board delivers the performance needed to meet modern lighting demands.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Microchip Technology
EVALUATION BOARD FOR USB3317C
Need more? Email Us
ECAD model for EVB-USB3317-CP
Texas Instruments
EVALUATION MODULE FOR THS7374 / Evaluation Module For The PW 14-Lead TSSOP Package
Need more? Email Us
ECAD model for THS7374EVM
Texas Instruments
TVP7000EVM / Evaluation Module For TVP7000
Lowest to $11.1103
ECAD model for TVP7000EVM
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention