Products specifications Report Issue?

Category Connectors, InterconnectsTerminalsBarrel, Bullet Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Tape & Reel (TR)Cut Tape (CT)
Part Status Active
Terminal Type Female, Receptacle (Socket)
Diameter - Barrel 0.040" (1.02mm)
Wire Gauge 20-24 AWG
Length - Overall 0.360" (9.14mm)
Insulation Non-Insulated
Termination Crimp
Contact Material Phosphor Bronze
Contact Finish Tin
Base Product Number 62160
Ultra Librarian 3D Model Ultra Librarian 62160-1 CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PLUG A KEY 8POS SOLDER
Need more? Email Us
ECAD model for IX40-A-8S-CVL1(6.4)
JST Sales America Inc.
FHA CONNECTOR
Need more? Email Us
ECAD model for 08FHA-SM1-GAN-ETB(HF)
TE Connectivity
40POS,NANOMQS,REC HSG,UNSLD,COD
Need more? Email Us
ECAD model for 2382718-1
JST Sales America Inc.
PA HEADER (SMT TOP)
Need more? Email Us
ECAD model for BM08B-PASS-TFT
Molex, LLC
2.0W/B SINGLE REC HSG 4CKT NAT
Need more? Email Us
ECAD model for 505570-0400
Wch
2.00mm Pitch Pico-Lock Receptacl
Need more? Email Us
ECAD model for 205341-0204
Molex, LLC
CONN PLUG HSG 6POS 4.20MM
Need more? Email Us
ECAD model for 39-01-3063
Wch
MiniFit Term Crp Fem Chn Bs Tin
Need more? Email Us
ECAD model for 39-00-0207
Molex, LLC
2CKT PLUG HOUSING 319102P
Need more? Email Us
ECAD model for 39-03-6020

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention