EN
  • EN
  • DE

IS61NVVP204836B-166TQLI

Part No IS61NVVP204836B-166TQLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description Synchronous SRAM, 2Mx36, 1.8V, QFP-100, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065818-IS61NVVP204836B-166TQLI
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61NVVP204836B-166TQLI CAD Model

Description

The IS61NVVP204836B-166TQLI is a high-speed, low-power synchronous pipelined Burst Static RAM (SRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). It's designed for applications needing fast memory access and high bandwidth, such as networking, telecommunications, and high-performance computing.

Applications:

      
  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for packet buffering, routing tables, and control plane functions.
  •   
  • Telecommunications: Employed in base stations, central office switches, and other telecommunications equipment for data buffering and signal processing.
  •   
  • High-Performance Computing: Integrated into high-performance computing systems for fast access to data and instructions.
  •   
  • Medical Imaging: Utilized in medical imaging equipment for storing and processing image data.
  •   
  • Test and Measurement Equipment: Used in test and measurement equipment for data acquisition and analysis.

Features:

      
  • 72Mbit (2M x 36) Memory Density: Provides substantial storage capacity for demanding applications.
  •   
  • Synchronous Pipelined Burst Architecture: Enables high-speed data transfer with minimal latency.
  •   
  • Data Transfer Rates up to 166 MHz: Supports fast data transfer rates for improved system performance.
  •   
  • Low Power Consumption: Designed for low power consumption to minimize energy usage and reduce heat dissipation.
  •   
  • On-Chip Termination (OCT): Includes on-chip termination to reduce signal reflections and improve signal integrity.
  •   
  • Burst Counter Advance Feature: Allows for efficient data transfer in burst mode.
  •   
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits:

      
  • High Bandwidth: Provides high bandwidth for fast data transfer, improving system throughput.
  •   
  • Low Latency: Offers low latency access to memory, reducing delays and improving responsiveness.
  •   
  • Energy Efficiency: Low power consumption helps to minimize energy usage and reduce system operating costs.
  •   
  • Reliable Performance: Delivers stable and reliable performance in demanding applications.
  •   
  • Easy Integration: Simplifies system design and integration with its industry-standard interface.

Additional Details:

The IS61NVVP204836B-166TQLI operates from a 3.3V power supply and is available in a 100-pin TQFP (Thin Quad Flat Pack) package. It supports various burst lengths and timing parameters to optimize performance for different applications. The device is designed to meet industry standards for synchronous SRAM.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess