EN
  • EN
  • DE

LWM673Q2

Part No LWM673Q2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description Single Color LED, White, Diffused, 1.5mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970017-LWM673Q2
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LWM673Q2 CAD Model

Description

The LWM673Q2 is a high-performance, multi-chip LED manufactured by OSRAM Opto Semiconductors. These LEDs are designed for applications requiring high luminous flux and excellent color uniformity. They are commonly used in various lighting applications, including general illumination, automotive lighting, and architectural lighting.

Applications

      
  • General Illumination: Used in indoor and outdoor lighting fixtures, such as downlights, spotlights, and streetlights.
  •   
  • Automotive Lighting: Employed in automotive headlights, daytime running lights (DRLs), and signal lights.
  •   
  • Architectural Lighting: Integrated into architectural lighting systems for building facades, landscape lighting, and accent lighting.
  •   
  • Industrial Lighting: Utilized in industrial lighting fixtures, such as high-bay lights and low-bay lights.
  •   
  • Specialty Lighting: Found in horticultural lighting, medical lighting, and entertainment lighting applications.

Features

      
  • High Luminous Flux: Provides high luminous output for excellent brightness.
  •   
  • Excellent Color Uniformity: Offers consistent color temperature and minimal color variation across the LED.
  •   
  • Long Lifespan: Offers a long operating lifespan, ensuring reliable performance over time.
  •   
  • Wide Viewing Angle: Provides a wide viewing angle for uniform light distribution.
  •   
  • Low Thermal Resistance: Low thermal resistance allows for efficient heat dissipation.

Benefits

      
  • Improved Illumination: High luminous flux ensures bright and uniform lighting.
  •   
  • Consistent Color: Excellent color uniformity enhances the aesthetic appeal of lighting applications.
  •   
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  •   
  • Efficient Heat Dissipation: Low thermal resistance allows for efficient heat management, improving performance and lifespan.
  •   
  • Versatile Application: Suitable for a wide range of lighting applications due to its high performance and reliability.

Additional Details

The LWM673Q2 features multiple LED chips integrated into a single package, resulting in high luminous output and excellent color mixing. The exact luminous flux, color temperature, and forward voltage vary depending on the specific product configuration. The typical operating temperature range is -40°C to +100°C. It is designed for reflow soldering and is available in tape and reel packaging. It's crucial to consult the manufacturer's datasheet for exact specifications regarding luminous flux, color temperature, forward voltage, and thermal resistance.

You May Also Be Interested in

KIWI
Lowest to $0.0839
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0382

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess