EN
  • EN
  • DE

TLP3545(TP1,F)

Part No TLP3545(TP1,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Relay SSR 25mA 1.48V DC-IN DC-OUT 6-Pin DIP SMD Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Max Input Current 30 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 200 mW
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1019267-TLP3545(TP1,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3545(TP1,F) CAD Model

Description

The TLP3545(TP1,F) is an IGBT gate drive photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed for driving insulated gate bipolar transistors (IGBTs) in applications requiring galvanic isolation, such as inverters, motor drives, and uninterruptible power supplies (UPS). This photocoupler combines an infrared LED with an integrated high-voltage detector and gate driver, providing excellent isolation and drive capabilities for IGBT modules.

Applications:

      
  • Inverters
  •   
  • Motor drives
  •   
  • Uninterruptible power supplies (UPS)
  •   
  • Welding machines
  •   
  • Induction heating equipment

Features:

      
  • High output peak current: ±4.0 A (typical)
  •   
  • High isolation voltage: 5000 Vrms (min)
  •   
  • Operating temperature: -40°C to +110°C
  •   
  • Desaturation detection
  •   
  • Undervoltage lockout (UVLO) protection
  •   
  • Fault status feedback
  •   
  • Creepage and clearance distance: 8 mm (min)
  •   
  • Small SO16L package

Benefits:

      
  • Provides high-current gate drive for IGBTs, enabling efficient switching.
  •   
  • Ensures reliable operation with desaturation detection and undervoltage lockout protection.
  •   
  • Offers robust isolation between control and power circuits, enhancing safety.
  •   
  • Facilitates system monitoring with fault status feedback.
  •   
  • Suits harsh environments with a wide operating temperature range.

Additional Details:

The TLP3545(TP1,F) integrates desaturation detection, which protects the IGBT from overcurrent and short-circuit conditions. The undervoltage lockout (UVLO) function prevents the IGBT from being driven when the supply voltage is too low. A fault status feedback signal indicates when a fault condition is detected. The high isolation voltage provides reliable separation between the control and power circuits. The SO16L package allows for surface mounting and efficient use of board space. The propagation delay time is typically 200 ns. The device operates from a supply voltage range of 15V to 30V. The TLP3545(TP1,F) is designed to meet stringent safety requirements for industrial applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess