EN
  • EN
  • DE

TK22G60V,RVQ(S

Part No TK22G60V,RVQ(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962685-TK22G60V,RVQ(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK22G60V,RVQ(S CAD Model

Description

The TK22G60V,RVQ(S is a silicon N-channel power MOSFET, part of Toshiba's DTMOSVI series. This MOSFET is designed for high-efficiency power switching applications. It features a low on-resistance (RDS(on)), enabling efficient power conversion and minimal heat dissipation. The device is packaged for surface mounting, allowing for high-density board layouts and automated assembly.

Applications

      
  • Switching power supplies
  •   
  • DC-DC converters
  •   
  • Motor control circuits
  •   
  • Lighting control
  •   
  • AC-DC adapters

Features

      
  • Low on-resistance (RDS(on)): Reduces power loss and improves efficiency.
  •   
  • High-speed switching: Enables efficient operation at high frequencies.
  •   
  • Surface mount package: Facilitates automated assembly and reduces board space.
  •   
  • Enhancement mode: Allows for simple gate drive circuitry.
  •   
  • Avalanche rated: Provides added reliability and robustness.

Benefits

      
  • Improved Power Efficiency: The low RDS(on) reduces conduction losses, leading to increased overall system efficiency.
  •   
  • Enhanced System Performance: High-speed switching capabilities enable efficient operation at higher frequencies.
  •   
  • Reduced Board Space: The surface mount package allows for compact and dense circuit designs.
  •   
  • Simplified Design: Enhancement mode operation simplifies gate drive requirements, reducing component count and cost.
  •   
  • Increased Reliability: Avalanche rating enhances the device's ability to withstand voltage transients and surges, improving system reliability.

Additional Details

The TK22G60V,RVQ(S has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating of 22A. The typical on-resistance (RDS(on)) is 0.175 ohms at a gate-source voltage of 10V. The gate charge (Qg) is typically 35 nC. The operating temperature range is -55°C to +150°C. The package is a standard TO-252 surface mount package. This MOSFET is designed to provide high efficiency and reliability in a wide range of power switching applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess