EN
  • EN
  • DE

IS61C256AH-10JI

Part No IS61C256AH-10JI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065805-IS61C256AH-10JI
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61C256AH-10JI CAD Model

Description

The IS61C256AH-10JI is a high-speed CMOS static RAM (SRAM) chip manufactured by ISSI (Integrated Silicon Solution Inc.). This memory chip is designed for applications requiring very fast access times and reliable data storage. The "10" in the part number indicates a 10ns access time, and "JI" typically denotes the package type, often a SOJ (Small Outline J-lead) or a similar package.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and other high-performance computing systems.
  • Embedded Systems: Employed in embedded systems requiring fast access memory for data storage and retrieval.
  • Networking Equipment: Integrated into networking devices such as routers and switches for buffering and data processing.
  • Medical Devices: Used in medical equipment for storing and processing critical data.
  • Test and Measurement Equipment: Utilized in test and measurement instruments for high-speed data acquisition and storage.

Features:

  • Ultra-Fast Access Time: Features a very fast access time of 10ns for quick data retrieval and storage.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low noise operation.
  • Single Power Supply: Operates from a single power supply voltage (typically 5V or 3.3V).
  • Data Retention: Provides excellent data retention capabilities.

Benefits:

  • Fast Data Access: Provides very quick access to stored data, significantly improving system performance.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Ensures reliable data storage and retrieval with stable memory cells.
  • Easy Integration: Simplifies system design with a single power supply requirement.
  • High Performance: Suited for demanding applications needing fast read/write cycles.

Technical Specifications: The IS61C256AH-10JI typically has a memory density of 256Kbit (32K x 8), operates on a 5V or 3.3V power supply, and features a 10ns access time. It is commonly available in a SOJ package. The operating temperature range is generally between 0°C and 70°C.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess