EN
  • EN
  • DE

SFH 7770 E6

Part No SFH 7770 E6
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 555NM AMBIENT 10QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient 555nm I²C 10-VFQFN Exposed Pad
Manufacturer OSRAM Opto Semiconductors Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 10-VFQFN Exposed Pad
Case / Package 10-QFN (3x3)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.6050
Other Part Number Q65111A3146, SFH 7770 E6-ND, SFH7770E6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933311-SFH 7770 E6
Ultra Librarian 3D Model Ultra Librarian SFH 7770 E6 CAD Model

Description

The SFH 7770 E6 is a miniature silicon PIN photodiode from OSRAM Opto Semiconductors. It is designed for ambient light sensing and proximity detection. Its spectral sensitivity is matched to that of the human eye, making it suitable for applications where accurate measurement of visible light is required.

Applications:

  • Mobile Devices: Used for automatic display brightness control in smartphones, tablets, and laptops.
  • Wearable Devices: Used for ambient light sensing in smartwatches and fitness trackers.
  • Consumer Electronics: Used in TVs, monitors, and other devices for automatic backlight adjustment.
  • Industrial Lighting Control: Used for energy-efficient lighting control in buildings and factories.
  • Automotive Applications: Used for automatic headlight control and dashboard brightness adjustment.
  • Digital Signage: Used for adjusting display brightness based on ambient lighting conditions.

Features:

  • Silicon PIN Photodiode: Provides high sensitivity and fast response to visible light.
  • Spectral Sensitivity Similar to Human Eye: Accurately measures the intensity of visible light.
  • Miniature Package: Compact size allows for easy integration into space-constrained applications.
  • High Linearity: Provides accurate and linear output signal over a wide range of light intensities.
  • Low Dark Current: Minimizes the effects of noise and improves accuracy.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Integrated Filter: Built-in filter blocks infrared radiation for more accurate visible light sensing.

Benefits:

  • Accurate Ambient Light Sensing: Provides reliable and accurate measurement of ambient light levels.
  • Energy Savings: Enables automatic adjustment of display brightness, reducing power consumption.
  • Improved User Experience: Automatically adjusts display brightness for optimal viewing comfort in various lighting conditions.
  • Easy Integration: Small size and simple interface make it easy to integrate into existing systems.
  • Long Lifespan: Solid-state design ensures a long and reliable operating life.

Additional Details:

The SFH 7770 E6 has a typical peak sensitivity wavelength around 550nm, which corresponds to the green region of the visible spectrum, closely matching the human eye's sensitivity. The operating temperature range is typically from -40°C to +85°C. The photodiode is typically reverse-biased for optimal performance. The photocurrent generated is proportional to the incident light intensity. The device is lead-free and RoHS compliant. The package is a small surface-mount package. The dark current is typically in the nanoampere range. The viewing angle is wide, allowing for accurate sensing over a broad range of angles. The integrated filter helps reject unwanted infrared radiation, improving the accuracy of the visible light measurement.

You May Also Be Interested in

Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $93.7398
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $8.4789
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Honeywell
INFRARED SENSOR
Lowest to $57.7408

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess