EN
  • EN
  • DE

IS46TR16128A-187FBLA1-TR

Part No IS46TR16128A-187FBLA1-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001034-IS46TR16128A-187FBLA1-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS46TR16128A-187FBLA1-TR CAD Model

Description

The IS46TR16128A-187FBLA1-TR is a high-speed DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by ISSI (Integrated Silicon Solution Inc.). It's designed for applications requiring high bandwidth and low latency memory, such as graphics cards, high-performance computing, and embedded systems.

Applications:

  • Graphics Cards: Used as video memory in graphics cards to store textures, frame buffers, and other graphical data.
  • High-Performance Computing: Employed in servers, workstations, and other high-performance computing systems to provide fast access to large amounts of data.
  • Embedded Systems: Integrated into embedded systems such as industrial controllers, networking equipment, and automotive electronics for high-speed memory access.
  • Gaming Consoles: Utilized in gaming consoles to store game assets, textures, and other data required for real-time rendering.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.

Features:

  • 2Gb (128M x 16) Memory Density: Provides ample storage capacity for demanding applications.
  • DDR3 Interface: Supports the DDR3 standard, offering high bandwidth and low latency.
  • Data Transfer Rates up to 1866 Mbps: Enables fast data transfer for improved system performance.
  • Internal Calibration: Features internal calibration to ensure optimal performance over temperature and voltage variations.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable applications.
  • On-Die Termination (ODT): Includes on-die termination to reduce signal reflections and improve signal integrity.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits:

  • High Bandwidth: Provides high bandwidth for fast data transfer, improving system performance.
  • Low Latency: Offers low latency access to memory, reducing delays and improving responsiveness.
  • Reliable Performance: Delivers stable and reliable performance in demanding applications.
  • Energy Efficiency: Low power consumption helps to extend battery life in portable devices.
  • Easy Integration: Simplifies system design and integration with its industry-standard DDR3 interface.

Additional Details:

The IS46TR16128A-187FBLA1-TR operates from a 1.5V power supply and is available in a 96-ball FBGA (Fine-Pitch Ball Grid Array) package. It supports various timing parameters and refresh rates to optimize performance for different applications. The device is designed to meet JEDEC standards for DDR3 SDRAM.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess