EN
  • EN
  • DE

TGA4943-2-SL

Part No TGA4943-2-SL
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Optical Modulator Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020720-TGA4943-2-SL
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA4943-2-SL CAD Model

Description

The TGA4943-2-SL is a high-power, highly integrated gallium nitride (GaN) MMIC amplifier designed for a variety of applications in the X-band radar and communication bands. This amplifier offers excellent power, gain, and efficiency, making it suitable for demanding applications requiring robust performance.

Applications:

  • X-Band Radar Systems: Specifically designed for use in pulsed radar applications operating in the X-band frequency range.
  • Satellite Communications: Used in uplink transmitters for satellite communication systems.
  • Electronic Warfare: Utilized in electronic warfare systems requiring high power amplification.
  • Test Instrumentation: Employed in test and measurement equipment for signal amplification.

Features:

  • High Output Power: Delivers significant output power, enhancing signal transmission range and strength.
  • High Gain: Provides substantial gain, improving system sensitivity and performance.
  • High Efficiency: Operates with high efficiency, reducing power consumption and heat dissipation.
  • Integrated Bias Circuitry: Simplifies implementation and reduces external component count.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • GaN Technology: Leverages GaN technology for superior performance and reliability.

Benefits:

  • Extended Range: The high output power enables extended communication and detection ranges in radar and communication systems.
  • Improved Signal Quality: The high gain enhances signal quality, reducing noise and improving overall system performance.
  • Reduced Power Consumption: The high efficiency minimizes power consumption, leading to lower operating costs and reduced thermal management requirements.
  • Simplified Design: Integrated bias circuitry simplifies the design process and reduces the need for external components.
  • Increased Reliability: GaN technology provides superior reliability and robustness compared to traditional silicon-based amplifiers.

Additional Details:

The TGA4943-2-SL operates within the X-band frequency range. It is typically supplied in a surface-mount package for easy integration into circuit boards. Specific technical specifications include output power levels, gain figures, operating voltage, and current consumption, which should be verified from the official Qorvo datasheet for the specific revision of the product. It is designed to withstand harsh environmental conditions, making it suitable for military and aerospace applications. Proper heat sinking is recommended to maintain optimal performance and reliability.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
LSI Computer Systems
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess