EN
  • EN
  • DE

IS25LP016D-JKLA3-TR

Part No IS25LP016D-JKLA3-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description 16MB Serial Flash Memory With 133MHZ Multi I/o Spi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980343-IS25LP016D-JKLA3-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LP016D-JKLA3-TR CAD Model

Description

The IS25LP016D-JKLA3-TR is a 16Mb Serial NOR Flash memory device. It is designed for a wide range of applications needing non-volatile storage with a compact size and efficient performance. It communicates through a standard Serial Peripheral Interface (SPI), ensuring easy integration with various microcontrollers and processors.

Applications:

  • Embedded Systems: Stores firmware, configuration settings, and boot code in embedded devices.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other portable devices for storing user data and application code.
  • Industrial Control Systems: Implemented in industrial controllers and data loggers for storing calibration data and system parameters.
  • Networking Equipment: Employed in routers, switches, and modems for storing configuration files and boot images.
  • Medical Devices: Utilized in medical instruments for storing device settings, calibration data, and patient information.

Features:

  • 16Mb Serial NOR Flash: Provides non-volatile storage for data retention without power.
  • SPI Interface: Simplifies communication with microcontrollers using standard SPI protocol.
  • Standard, Dual, and Quad SPI Modes: Offers flexible data transfer rates and improved performance.
  • Page Program Mode: Enables efficient programming of data in page-sized blocks.
  • Sector Erase and Chip Erase: Provides versatile erase options for efficient memory management.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.

Benefits:

  • Compact Size: The small package size allows for integration into space-constrained applications.
  • High Performance: Offers fast read and write speeds for improved system responsiveness.
  • Easy Integration: The SPI interface simplifies the design process and reduces development time.
  • Reliable Storage: Provides non-volatile storage with high endurance, ensuring data integrity.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.

Additional Details:

The IS25LP016D-JKLA3-TR operates at a voltage range of 2.7V to 3.6V. It features a typical endurance of 100,000 program/erase cycles per sector. The operating temperature range is typically -40°C to +85°C. This device comes in a variety of packages including SOIC and WSON.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess