EN
  • EN
  • DE

IS121D

Part No IS121D
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541408000
Win Source Part Number 1065706-IS121D
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS121D CAD Model

Description

The IS121D is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. It provides electrical isolation between input and output circuits, making it suitable for applications where protecting sensitive components from high voltages or noisy signals is critical. This optocoupler utilizes an infrared emitting diode (IRED) and a phototransistor to transmit signals without direct electrical connection.

Applications:

  • Industrial Control Systems: Used for isolating control signals in industrial automation equipment, such as motor drives and programmable logic controllers (PLCs).
  • Power Supplies: Employed in power supplies to isolate the primary (high voltage) side from the secondary (low voltage) side, ensuring safety and preventing ground loops.
  • Medical Equipment: Integrated into medical devices to provide patient isolation and prevent electrical shock hazards.
  • Data Communication: Utilized in data communication interfaces to isolate sensitive data lines from noise and voltage transients.
  • Instrumentation: Applied in measurement and instrumentation equipment to isolate analog and digital signals, improving accuracy and reducing noise.

Features:

  • High Isolation Voltage: Offers a high isolation voltage rating, providing robust electrical isolation between input and output.
  • CTR (Current Transfer Ratio): Features a specified current transfer ratio, indicating the efficiency of signal transmission from input to output.
  • Fast Switching Speed: Provides fast switching speeds, enabling high-speed data transmission and control.
  • Compact Package: Comes in a compact package for easy integration into various electronic circuits.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring compliance with regulations on hazardous substances.
  • UL Recognized: Recognized by Underwriters Laboratories (UL) for safety compliance.

Benefits:

  • Electrical Isolation: Provides effective electrical isolation, protecting sensitive circuits from voltage spikes and ground loops.
  • Signal Integrity: Improves signal integrity by isolating noisy signals and preventing interference.
  • Safety: Enhances safety by preventing electrical shock hazards in high-voltage applications.
  • Reliability: Ensures reliable performance with a long operating lifespan.
  • Design Flexibility: Offers a versatile solution for various isolation requirements in different applications.

Additional Details:

The IS121D requires a forward current for the input diode and a collector-emitter voltage for the output transistor. Proper biasing and current limiting resistors are essential for optimal performance and to prevent damage. The CTR value should be considered when designing the circuit to ensure sufficient output current for the application. Detailed specifications can be found in the datasheet provided by Isocom Components 2004 LTD.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2020 $58.5800
700+ $0.1659 $116.1300
1,080+ $0.1607 $173.5560
1,490+ $0.1555 $231.6950
1,925+ $0.1503 $289.3275
2,575+ $0.1347 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,587 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess