EN
  • EN
  • DE

TPIC1304DBR

Part No TPIC1304DBR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100845-TPIC1304DBR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPIC1304DBR CAD Model

Description

Overview of the TPIC1304DBR from Texas Instruments

The TPIC1304DBR is an advanced power logic octal non-inverting bus transceiver integrated circuit, meticulously engineered by Texas Instruments to cater to the demanding requirements of modern digital systems. This high-performance device is designed to facilitate the bidirectional transfer of data between two buses of 8-bit each, ensuring seamless and efficient communication in a variety of applications.

Key Features

  • High-Speed Data Transfer: The TPIC1304DBR is capable of high-speed data transmission, which is essential for applications requiring rapid communication between digital systems.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed for low power consumption, making it suitable for energy-sensitive applications.
  • Robust Output Stages: The outputs are designed to handle significant current, allowing the transceiver to drive heavier loads compared to standard transceivers.
  • Wide Operating Voltage Range: This transceiver operates across a wide voltage range, providing flexibility for use in various systems with different power levels.
  • Output Clamp Diodes: Built-in clamp diodes provide protection against voltage spikes, ensuring the longevity and reliability of the transceiver.

Applications

The TPIC1304DBR is versatile and can be integrated into a broad spectrum of applications. It's particularly well-suited for:

  • Industrial control systems
  • Automotive networks
  • Data communication systems
  • Embedded systems requiring high-speed data exchange

Product Specifications

The TPIC1304DBR is available in a SSOP (Shrink Small-Outline Package) form factor, providing a compact solution for space-constrained applications. It operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions. The device also features multiple enable inputs, allowing for greater control over the data flow and bus management.

With its combination of high-speed data transfer, low power consumption, and robust design, the TPIC1304DBR from Texas Instruments represents a state-of-the-art solution for designers looking to enhance the data handling capabilities of their digital systems.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess