EN
  • EN
  • DE

ISL58771CRZ

Part No ISL58771CRZ
Manufacturer Intersil
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199991-ISL58771CRZ
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL58771CRZ CAD Model

Description

The ISL58771CRZ is a high-performance, single-channel, current feedback amplifier from Intersil (now Renesas). It is designed for video and other high-bandwidth applications requiring excellent differential gain and phase linearity. This amplifier provides a combination of high slew rate, low distortion, and high output current.

Applications

  • Video amplifiers
  • Cable drivers
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Medical imaging systems

Features

  • Single-Channel Current Feedback Amplifier
  • High Slew Rate (2000V/μs typical)
  • High Bandwidth (400MHz typical)
  • Low Differential Gain and Phase Error
  • High Output Current

Benefits

  • Excellent video performance due to high bandwidth and low distortion, ensuring accurate signal reproduction.
  • Improved signal integrity in high-speed data acquisition systems due to the high slew rate, minimizing signal distortion.
  • Increased system accuracy in test and measurement equipment due to the low differential gain and phase error.
  • Enhanced performance in cable driving applications due to the high output current, allowing for driving longer cables without signal degradation.
  • Simplified circuit design due to the single-channel configuration and minimal external components required.

Additional Details

The ISL58771CRZ features a typical slew rate of 2000V/μs and a bandwidth of 400MHz. It exhibits low differential gain and phase errors, ensuring high-quality video signal transmission. The amplifier is available in a SOIC package. The ISL58771CRZ operates on a supply voltage range of ±4.5V to ±5.5V. It provides a high output current capability, making it suitable for driving various loads. This amplifier is optimized for applications requiring high-speed signal processing and excellent signal fidelity.

The ISL58771CRZ is designed to minimize distortion and ensure accurate signal reproduction, making it a suitable choice for video and high-speed data applications. Its high slew rate and bandwidth allow for precise signal amplification and transmission, improving overall system performance. It is a reliable and efficient solution for demanding signal processing applications.

You May Also Be Interested in

VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Hanrun
Lowest to $0.7534
STMicroelectronics
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Lattice Semiconductor Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess