STMicroelectronics GAL20V8-25QB1
The GAL20V8-25QB1 is a high-performance CMOS Generic Array Logic device from STMicroelectronics that offers a versatile solution for complex logic design. This device is tailored for implementing programmable logic functions with its 20 inputs, 8 outputs, and 8 product terms per output, making it a perfect fit for a wide range of applications including industrial control systems, automotive modules, consumer electronics, and more.
With its 25ns propagation delay, the GAL20V8-25QB1 ensures fast operation that is critical for high-speed circuitry, providing designers with a balance of speed and power consumption. This particular model operates within a temperature range of 0°C to +75°C, ensuring reliable performance across various environmental conditions.
Key Features:
- High-speed performance of 25ns propagation delay time.
- CMOS technology offers low power dissipation.
- Electrically erasable and reprogrammable, providing flexibility for design iterations and updates.
- Preload and power-on reset for outputs, enhancing the reliability of the system.
- Registered and combinatorial output modes, allowing for a wide range of logic functions.
- Internal feedback paths, enabling complex logic equations.
- Available in both commercial and industrial temperature ranges, making it suitable for various environments.
The device is packaged in a 24-pin DIP (Dual In-line Package), which is widely used and easy to handle for both prototyping and production. The pin configuration is designed to be user-friendly, enabling easy integration into existing and new designs.
As a testament to its durability and quality, the GAL20V8-25QB1 adheres to the stringent standards set by STMicroelectronics. It is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether for a new design or upgrading an existing one, the GAL20V8-25QB1 offers a robust, programmable logic solution that engineers can depend on.