EN
  • EN
  • DE

FD150R12RT4HOSA1

Part No FD150R12RT4HOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 1200V 150A 790W / IGBT Module Trench Field Stop Single Chopper 1200 V 150 A 790 W Chassis Mount Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Series C
Package Tray
IGBT Type Trench Field Stop
Configuration Single Chopper
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 150 A
Power - Max 790 W
Vce(on) (Max) @ Vge, Ic 2.15V @ 15V, 150A
Current - Collector Cutoff (Max) 1 mA
Input Capacitance (Cies) @ Vce 9.3 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number FD150R12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP000711858,FD150R12RT4-ND,INFINFFD150R12RT4HOSA1,FD150R12RT4,2156-FD150R12RT4HOSA1
Standard Package 10
Win Source Part Number 1224563-FD150R12RT4HOSA1
Ultra Librarian 3D Model Ultra Librarian FD150R12RT4HOSA1 CAD Model

Description

The FD150R12RT4HOSA1 is an IGBT module from Infineon Technologies. It is designed for use in power electronic applications such as motor drives, inverters, and power supplies. IGBT (Insulated Gate Bipolar Transistor) modules combine the advantages of both MOSFETs and bipolar transistors, offering high input impedance and high current carrying capabilities.

Applications:

  • Motor drives
  • Inverters
  • UPS (Uninterruptible Power Supplies)
  • Welding equipment
  • Renewable energy systems (e.g., solar inverters)

Features:

  • 1200V blocking voltage
  • 150A continuous collector current
  • Low VCE(sat) (collector-emitter saturation voltage)
  • Fast switching speed
  • Integrated temperature sensor

Benefits:

  • High efficiency due to low VCE(sat)
  • Reduced switching losses due to fast switching speed
  • Over-temperature protection
  • Simplified system design
  • High reliability

Additional Details:

The FD150R12RT4HOSA1 IGBT module typically includes multiple IGBTs and diodes within a single package, arranged in a half-bridge, full-bridge, or other configurations. The integrated temperature sensor allows for monitoring the module's temperature and implementing over-temperature protection. The low VCE(sat) minimizes power dissipation and improves efficiency. The fast switching speed reduces switching losses, further improving efficiency and reducing heat generation. The module is designed for easy mounting and thermal management. It uses advanced packaging technology to ensure high reliability and long operating life. The 1200V blocking voltage allows for use in applications with high voltage requirements.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess