EN
  • EN
  • DE

HD74LS86FP

Part No HD74LS86FP
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
Logic Function XOR
RoHS Non-Compliant
Win Source Part Number 1223340-HD74LS86FP
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LS86FP CAD Model

Description

The HD74LS86FP is a quad 2-input exclusive-OR (XOR) gate manufactured by Hitachi as part of the 74LS series of TTL (Transistor-Transistor Logic) integrated circuits. An XOR gate outputs a high signal only when its two inputs are different; otherwise, it outputs a low signal. This device is commonly used in digital logic circuits for arithmetic operations, data comparison, and code conversion.

Applications

  • Arithmetic Circuits: Used in adders, subtractors, and parity generators.
  • Data Comparison: Employed to compare two binary inputs and determine if they are different.
  • Code Conversion: Utilized in code converters, such as binary-to-gray code converters.
  • Pseudo-Random Number Generators (PRNGs): Implemented in linear feedback shift registers (LFSRs) for generating pseudo-random sequences.
  • Encryption: Used as a basic building block in simple encryption algorithms.

Features

  • Quad 2-Input XOR Gates: Contains four independent 2-input XOR gates in a single package.
  • TTL Logic: Operates using TTL logic levels.
  • Low Power Schottky: Belongs to the Low-power Schottky (LS) series, offering reduced power consumption compared to standard TTL.
  • High Noise Immunity: Provides good noise immunity for reliable operation in noisy environments.
  • Fast Switching Speed: Offers relatively fast switching speeds suitable for many digital applications.

Benefits

  • Versatile Logic Element: Suitable for a wide range of digital logic applications.
  • Simplified Circuit Design: Reduces component count and board space due to the quad gate configuration.
  • Low Power Consumption: Reduces power requirements and heat generation.
  • Reliable Performance: Offers stable and predictable operation.
  • Easy to Interface: TTL logic levels make it compatible with other 74LS series devices.

Technical Specifications

  • Logic Family: TTL (LS)
  • Number of Gates: 4
  • Gate Type: XOR
  • Number of Inputs per Gate: 2
  • Operating Voltage: 4.75V to 5.25V
  • Input High Voltage: 2.0V (minimum)
  • Input Low Voltage: 0.8V (maximum)
  • Output High Voltage: 2.7V (minimum)
  • Output Low Voltage: 0.5V (maximum)
  • Operating Temperature: 0°C to +70°C
  • Package Type: DIP (Dual In-line Package)

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Renesas Electronics America
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,357 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess