EN
  • EN
  • DE

HT6751B-8SOP

Part No HT6751B-8SOP
Manufacturer Holtek
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223124-HT6751B-8SOP
Categories Custom Parts
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT6751B-8SOP CAD Model

Description

The HT6751B-8SOP is a highly integrated Smoke Detector MCU designed and manufactured by Holtek. This microcontroller is specifically tailored for smoke detection applications, offering a suite of features and peripherals optimized for detecting smoke and triggering alarms. The device comes in an 8-SOP (Small Outline Package).

Applications

  • Smoke detectors (Residential and Commercial)
  • Standalone smoke alarms
  • Wireless smoke detector networks
  • Fire alarm systems

Features

  • Operating Voltage: 2.4V ~ 3.6V
  • Low Power Consumption: Designed for long battery life
  • Built-in Amplifier Circuit for Smoke Detection Sensor
  • Infrared LED Driver Circuit
  • Buzzer Driver
  • Battery Low Detect function
  • Self-Test Function
  • Temperature compensation
  • 8-SOP Package
  • On-chip Hall Sensor interface

Benefits

  • High Sensitivity Smoke Detection: The integrated amplifier circuit ensures accurate detection of smoke particles, reducing false alarms.
  • Long Battery Life: Ultra-low power consumption enables prolonged operation on battery power, enhancing reliability.
  • Simplified System Design: Built-in driver circuits for both the infrared LED and buzzer minimize the need for external components, reducing board space and cost.
  • Enhanced Safety Features: The battery low detect function alerts users when battery replacement is needed, ensuring continuous protection.
  • Reliable Performance: Temperature compensation ensures consistent performance across varying environmental conditions.

The HT6751B-8SOP provides a comprehensive solution for smoke detection applications, offering high performance, low power consumption, and integrated features for easy system design. Its reliability and enhanced safety features make it an ideal choice for ensuring early detection of smoke and fire hazards. The integration of Hall Sensor interface makes it applicable for cover tamper detection.

You May Also Be Interested in

Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Intersil
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Sony
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess