Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM281BZ+
Color White, Cool
CCT (K) 5000K
Flux @ 25°C, Current - Test 59lm (57lm ~ 61lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 131 lm/W
CRI (Color Rendering Index) 90
Current - Max 160mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1113 (2835 Metric)
Supplier Device Package 2835
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Thermal Resistance of Package 25°C/W
Base Product Number SPMWH3228
Standard Package 40,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239279-SPMWH3228FD7WARMSG
Ultra Librarian 3D Model Ultra Librarian SPMWH3228FD7WARMSG CAD Model

Description

The SPMWH3228FD7WARMSG is a white, cool LED lighting component manufactured by Samsung Semiconductor, Inc.

  • Mounting Type: Surface-mount device (SMD)
  • Height: 0.030" (0.75mm)
  • Standard Package: 40,000
  • Maximum Current: 160mA
  • Viewing Angle: 120 degrees
  • Forward Voltage (Vf): 3V
  • Current Test: 150mA
  • Correlated Color Temperature (CCT): 5000K
  • Flux @ 25°C, Current Test: 59lm (57lm ~ 61lm)
  • Lumens/Watt @ Current Test: 131 lm/W
  • Color Rendering Index (CRI): 90
  • Thermal Resistance of the Package: 25°C/W

You May Also Be Interested in

Rohm Semiconductor
White LEDs White 66mW 20mA Side View
Lowest to $0.3799
ECAD model for SMLA12WBC7W1A
Samsung
LED WARM WHITE 3000K 80CRI 4SMD / LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Lowest to $0.1756
ECAD model for SPMWHT541MD5WAVMSC
Cree Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Uni-Color Cool White 6200K 2-Pin SMD EP
Need more? Email Us
ECAD model for XTEHVW-Q0-0000-00000LG50
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.8133
ECAD model for KW CELNM3.TK-S4S9-4L07M0-2686
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
ECAD model for MKRAWT-02-0000-0D0HG227H
Luminus Devices Inc.
LED XNOVA COOL WHITE 5000K 0806
Lowest to $0.0245
ECAD model for MP-2016-1100-50-70
Lumileds
LED LUXEON COOL WHITE 5700K SMD
Need more? Email Us
ECAD model for LXZ2-5790-3
Luminus Devices Inc.
LED SBT-90 COOL WHITE 6500K 2SMD / CONTROL TOWER STACK LIGHT MOUNTING BASE, 40CM POLE MOUNT
Need more? Email Us
ECAD model for SBT-90-W65S-F71-NA100
Toshiba Semiconductor and Storage
LED LETERAS WARM WHT 3000K 2SMD
Need more? Email Us
ECAD model for TL1L4-LW1,L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention