EN
  • EN
  • DE

ISL6537ACR-T

Part No ISL6537ACR-T
Manufacturer Intersil
Catalog PMIC - Power Management - Specialized
Description IC REG/CTRLR ACPI DUAL DDR 28QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Applications Memory, DDR/DDR2 Regulator
Operating Supply Current 7mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-QFN (6x6)
Win Source Part Number 1048600-ISL6537ACR-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6537ACR-T CAD Model

Description

The ISL6537ACR-T is a highly integrated multi-phase synchronous buck regulator controller manufactured by Intersil (now Renesas Electronics). It is designed for high-performance CPU core power supplies and other applications that require high efficiency, tight regulation, and fast transient response. This controller supports up to 4-phase operation, allowing for high current delivery with reduced component size and cost.

Applications

  • CPU Core Power Supplies: Used to power the core of microprocessors in desktop and server computers.
  • Graphics Card Power Supplies: Employed to provide power to GPUs in high-performance graphics cards.
  • FPGA Power Supplies: Utilized to power field-programmable gate arrays (FPGAs) in various applications.
  • High-Current DC-DC Converters: Integrated into DC-DC converters for applications requiring high current and tight voltage regulation.
  • VRM Modules: Used in Voltage Regulator Modules (VRMs) for efficient power delivery.

Features

  • Multi-Phase Operation: Supports up to 4-phase operation for high current delivery.
  • Synchronous Buck Topology: Utilizes synchronous rectification for high efficiency.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage to the controller and connected components.
  • Overtemperature Protection: Incorporates overtemperature protection to prevent overheating.

Benefits

  • High Efficiency: Synchronous rectification maximizes efficiency, reducing power loss and heat dissipation.
  • Fast Transient Response: Multi-phase operation provides fast transient response to load changes.
  • Precise Voltage Regulation: Ensures tight voltage regulation for stable operation of powered devices.
  • Reliable Operation: Overcurrent and overtemperature protection ensure reliable operation.
  • Flexible Application: Adjustable output voltage allows for use in various applications.

Technical Specifications

The ISL6537ACR-T operates with an input voltage range from 3V to 12V. The output voltage is adjustable via external components. It features a switching frequency that can be adjusted to optimize performance. The controller includes comprehensive protection features, such as overcurrent, overvoltage, and overtemperature protection. It is available in a QFN package for surface mount assembly.

This multi-phase buck regulator controller is a high-performance solution for applications requiring efficient power delivery and precise voltage regulation. Its advanced features and protection mechanisms make it an ideal choice for powering sensitive electronic devices.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5872 $60.6976
19+ $6.2255 $118.2845
29+ $6.0309 $174.8961
40+ $5.8364 $233.4560
52+ $5.6419 $293.3788
69+ $5.0582 $349.0158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess