Product Overview: MAX3221IPWRG4 by Texas Instruments
The MAX3221IPWRG4 is a high-performance, single-transmitter, single-receiver RS-232 interface device from Texas Instruments, designed with a focus on space-constrained and power-sensitive applications. This integrated circuit is part of the MAX3221 family and is known for its low-power operation and enhanced electrostatic discharge (ESD) protection.
Key Features
- Integrated Charge Pump Circuit: The device includes a built-in charge pump that generates the necessary RS-232 voltage levels (+/-10V) from a single 3.0V to 5.5V supply, eliminating the need for multiple power supplies and simplifying design.
- Auto-Powerdown Feature: The MAX3221IPWRG4 automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off, significantly reducing power consumption.
- ESD Protection: The device offers robust ESD protection for its transceiver inputs/outputs, ensuring reliability and longevity in harsh environments.
- Small Footprint: Housed in a compact TSSOP-16 package, the MAX3221IPWRG4 is ideal for portable or space-constrained applications such as laptops, PDAs, and other mobile devices.
- Flow Control: It supports hardware and software flow control, providing flexibility in managing data transmission and reception.
Applications
The versatility of the MAX3221IPWRG4 makes it suitable for a wide range of applications, including:
- Portable and battery-powered devices
- Data cable connections
- Peripherals and printers
- Point-of-sale (POS) terminals
- Networking and telecommunication equipment
Technical Specifications
- Supply Voltage Range: 3.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: TSSOP-16
- RoHS: Compliant
The MAX3221IPWRG4 is a testament to Texas Instruments' commitment to providing innovative, reliable, and efficient interface solutions. Its combination of power efficiency, ESD protection, and compact design make it an excellent choice for developers seeking to enhance their serial communication interfaces.