EN
  • EN
  • DE
  • IT

ISL6506CB

Part No ISL6506CB
Manufacturer Intersil
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MULTIPLE POWER CTRLR 8LEPSOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 3.6mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1048575-ISL6506CB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 98
Ultra Librarian 3D Model Ultra Librarian ISL6506CB CAD Model

Description

The Intersil ISL6506CB is a power supply controller/monitor integrated circuit that is designed for use in a variety of applications.

  • Packaging: Tube/Rail
  • Mounting: Surface Mountable
  • Operating Supply Voltage: 4.75 V to 5.25 V
  • Operating Supply Current: 3.6mA
  • Temperature Range: 0°C to 70°C
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Package Quantity: 98 units

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 2PHASE 48-MLPQ / Controller 48-Pin MLPQ T/R
Lowest to $4.2185
Linear Technology
IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Lowest to $73.9144
Intersil
IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Lowest to $7.0251
Linear Technology
IC PWR SUPPLY CONTROLLER 24SSOP / Controller 3.1V to 50V 24-Pin SSOP N Tube
Lowest to $3.5423
Linear Technology
IC BANG-BANG CONTROLLER 8SOIC / Comparator Dual 16V 8-Pin SOIC N Tube
Need more? Email Us
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $3.0334
Linear Technology
IC SNGL/DUAL PWR CTRLR TSOT23-5 / Processor Supervisor 1 5-Pin TSOT-23 T/R
Lowest to $1.5476
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $22.7391
Linear Technology
IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V Automotive 8-Pin TSOT-23 T/R
Lowest to $7.1383

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess