EN
  • EN
  • DE

LT4180EGN#PBF

Part No LT4180EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 24SSOP / Controller 3.1V to 50V 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Virtual Remote Sense
Packaging Tube
Applications Power Supply Controller
Operating Supply Voltage 3.1 V ~ 50 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 781397-LT4180EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4180
Introduction Date March 25, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4180EGN#PBF CAD Model

Description

LT4180EGN#PBF Product Image

The LT4180EGN#PBF is a cutting-edge Virtual Remote Sense Controller designed by Linear Technology to tackle the challenges of DC/DC power supply voltage drops due to cable resistance. This innovative component enables power supplies to accurately regulate the voltage at the load despite long cable runs, which can cause significant voltage drops and thus affect the performance of sensitive electronic equipment.

The LT4180EGN#PBF cleverly modulates the power supply feedback loop to measure the impedance of the cable and correct the output voltage accordingly. This modulation happens at a frequency that is outside the bandwidth of the power supply's feedback loop, ensuring that the power supply's transient response and stability are not affected. This feature is particularly advantageous in complex systems where the power supply is located far from the load or in systems with fluctuating cable impedances due to temperature changes or load variations.

With its 16-lead SSOP package, the LT4180EGN#PBF is not only efficient but also space-saving, making it suitable for a wide variety of applications, including telecommunications, data communications, and industrial equipment. The device is designed to work seamlessly with existing power supply designs, requiring minimal external components and simplifying the design process for engineers.

The LT4180EGN#PBF operates over a wide input voltage range and is compatible with many different types of DC/DC converters, including linear regulators, switching regulators, and power modules. Its robust design ensures reliable performance under a broad range of operating conditions, and it is characterized for operation from -40°C to 85°C, which covers most commercial and industrial temperature ranges.

Linear Technology's commitment to high-quality and high-performance components is embodied in the LT4180EGN#PBF, providing engineers with a reliable and innovative solution for power supply voltage regulation in challenging environments.

For detailed specifications, application notes, and evaluation kits, interested customers and designers are encouraged to visit the manufacturer's website or contact their local sales representative.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3853 $50.7795
37+ $2.7777 $102.7749
56+ $2.6909 $150.6904
77+ $2.6041 $200.5157
100+ $2.5173 $251.7300
133+ $2.2569 $300.1677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess