EN
  • EN
  • DE
  • IT

LTC2930IDD#PBF

Part No LTC2930IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Six Power Supply Monitor
Operating Supply Voltage 1 V ~ 7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 783148-LTC2930IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2930
Introduction Date January 23, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2930IDD#PBF CAD Model

Description

LTC2930IDD#PBF - Hex Supply Monitor with Adjustable Reset and Watchdog Timer

The LTC2930IDD#PBF is a versatile hex supply monitor integrated circuit designed by Linear Technology, now part of Analog Devices. This advanced chip is engineered to keep a vigilant eye on up to six supply voltages, ensuring that systems remain operational within their specified voltage thresholds. It is an ideal solution for managing multiple power rails in complex electronic systems such as servers, computers, and telecommunications equipment.

Key features of the LTC2930IDD#PBF include:

  • Multiple Voltage Monitoring: The ability to monitor six supply voltages simultaneously makes this chip highly efficient for systems with multiple power rails. It can monitor both positive and negative voltages, with a wide range of 0.5V to 13.2V for the monitored supplies.
  • Adjustable Reset Timeout: The reset timeout period is adjustable, providing flexibility to suit various system requirements. This feature ensures that the system has sufficient time to stabilize before it is allowed to resume normal operation after a voltage fault condition.
  • Watchdog Timer: An integrated watchdog timer helps to detect and respond to system malfunctions. If the monitored microprocessor or microcontroller fails to regularly reset the watchdog timer, the LTC2930IDD#PBF can initiate a system reset to recover from the fault condition.
  • Compact Packaging: Housed in a small 10-lead DFN (3mm x 3mm) package, the LTC2930IDD#PBF is designed for space-constrained applications. Its compact size does not compromise on functionality or performance, making it suitable for dense PCB layouts.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system.

With its robust feature set, the LTC2930IDD#PBF provides comprehensive voltage monitoring capabilities, enhancing system reliability and performance. Its adjustable parameters and compact form factor make it a versatile choice for designers looking to incorporate supply monitoring and system protection in their designs.

Whether you're developing enterprise-level hardware or intricate consumer electronics, the LTC2930IDD#PBF offers a high level of integration to streamline your design process and maintain the integrity of your power management system.

You May Also Be Interested in

Intersil
IC POWER SUPPLY SEQUENCER 24QFN / Processor Supervisor 4 Active Low/Open Drain 24-Pin QFN EP
Need more? Email Us
Linear Technology
IC PWR SUPPLY CTRLR/MONITR 24QFN / Processor Supervisor 2 Open Drain 24-Pin QFN EP Tube
Lowest to $3.8704
Intersil
IC DIGITL MULTIPHASE CTRLR 48QFN / Digital Multi-Phase Buck Controller 48-Pin QFN EP T/R
Lowest to $10.2957
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $3.0334
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $16.4211
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP / Controller/Monitor 2.25V to 5.5V 44-Pin TQFP
Lowest to $23.5591
Linear Technology
IC SNGL/DUAL PWR SUP CTRLR 8MSOP / Processor Supervisor 2 8-Pin MSOP Tube
Lowest to $2.3430
Intersil
IC MULTIPLE POWER CTRLR 8LEPSOIC
Need more? Email Us
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC / DC to DC Cntrlr Triple-OUT 16-Pin SOIC N T/R
Lowest to $2.2599

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7391 $68.2173
7+ $18.6577 $130.6039
10+ $18.0747 $180.7470
13+ $17.4917 $227.3921
17+ $16.9086 $287.4462
23+ $15.1594 $348.6662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess