EN
  • EN
  • DE
  • IT

MPC931FA

Part No MPC931FA
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 239742-MPC931FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC931FA CAD Model

Description

The MPC931FA from ON Semiconductor is a high-performance, low-voltage frequency synthesizer that integrates a Phase-Locked Loop (PLL) circuit with a Voltage-Controlled Oscillator (VCO), designed to deliver precise clock distribution and generation for a wide range of applications. With its advanced features and robust design, the MPC931FA is an ideal solution for system designers looking to achieve stable and accurate clock signals in their electronic devices.

Key Features

  • High Frequency Range: The MPC931FA operates at a broad frequency range, providing system designers with the flexibility to use it in various applications requiring different clock speeds.
  • Low Jitter Performance: This product is engineered to minimize clock signal jitter, ensuring reliable and consistent performance for critical applications where timing precision is paramount.
  • Programmable Divider: It includes a programmable divider that allows users to fine-tune the output frequency to meet specific requirements, enhancing the versatility of the device.
  • Single Supply Operation: The device operates from a single supply voltage, simplifying the power supply design and reducing the overall component count.
  • Power Saving Mode: An integrated power-down feature allows the device to enter a low-power state when not in use, helping to conserve energy and extend the life of battery-powered applications.
  • CMOS/LVTTL Compatible: The outputs are compatible with CMOS and LVTTL logic levels, ensuring easy integration with existing digital systems.

Applications

The MPC931FA is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking
  • Computing systems
  • Data storage devices
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MPC931FA is no exception. Manufactured to high standards, this product is designed to meet the rigorous demands of modern electronic systems. With ON Semiconductor's reputation for excellence, users can trust the MPC931FA to perform consistently over time, providing peace of mind and a solid foundation for any project.

You May Also Be Interested in

Coilcraft
Lowest to $1.7305
ESMT
Lowest to $1.2146
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.4463
Shindengen
Lowest to $0.2264
EliteMT
Lowest to $1.5071
ESMT
Lowest to $3.2871
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.5137 $68.1096
19+ $6.9857 $132.7283
29+ $6.7674 $196.2546
40+ $6.5492 $261.9680
52+ $6.3308 $329.2016
69+ $5.6758 $391.6302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess