LTC2920-1CS5#TRMPBF - Voltage Monitor IC
The LTC2920-1CS5#TRMPBF is a precision voltage monitor designed by Linear Technology, now part of Analog Devices, tailored for systems that require monitoring of a single supply voltage. This integrated circuit (IC) is particularly suitable for portable and space-constrained applications due to its small size and low power consumption.
Key Features:
- Supply Voltage Monitoring: The IC is capable of monitoring a 2.5V supply voltage, ensuring that your system operates within safe voltage levels to prevent damage to sensitive electronic components.
- High Accuracy: With a precision of ±1.5%, it provides accurate voltage monitoring, which is critical for reliable system operation.
- Low Power Consumption: The LTC2920-1CS5#TRMPBF is optimized for low power consumption, making it an ideal choice for battery-powered devices.
- Reset Output: It includes a reset output that can be used to reset a microcontroller or other digital logic in the event of an undervoltage condition.
- Compact SOT-23 Package: The device is available in a small SOT-23 package, which is beneficial for designs where PCB space is at a premium.
Applications:
The LTC2920-1CS5#TRMPBF is versatile and can be used in various applications, including:
- Portable Electronics
- Microprocessor/DSP/FPGA Systems
- Industrial Controls
- Automotive Systems
- Telecommunication Equipment
Product Specifications:
Parameter
Value
Monitor Voltage
2.5V
Accuracy
±1.5%
Package
SOT-23
Operating Temperature
-40°C to +85°C
The LTC2920-1CS5#TRMPBF is a reliable and precise solution for voltage monitoring needs in a variety of electronic systems. Its small footprint and high accuracy make it an excellent choice for designers looking to maintain system integrity and prolong the life of their products.