EN
  • EN
  • DE

ISL6294AIRZ-T

Part No ISL6294AIRZ-T
Manufacturer Intersil
Catalog PMIC - Battery Chargers
Description IC CHRGR LI-ION SGL 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature
Charge Current - Max 900mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (2x3)
Win Source Part Number 1048508-ISL6294AIRZ-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6294AIRZ-T CAD Model

Description

The ISL6294AIRZ-T is an integrated circuit battery charger manufactured by Intersil.

  • Manufacturer: Intersil
  • Product Name: ISL6294AIRZ-T
  • Win Source Part Number: 1048508
  • Packaging: Reel - TR
  • Battery Chemistry: Lithium-Ion/Polymer
  • Number of Cells: 1
  • Charging Method: Constant and Programmable
  • Maximum Charge Current: 900mA
  • Battery Pack Voltage: 4.2V
  • Fault Protection: Over-Temperature (Programmable)
  • Operating Temperature: -40°C to 85°C (TA)
  • Package: 8-DFN (2x3)
  • Maximum Supply Voltage: 6.5V
  • Application: Power Management
  • Status: Obsolete (EOL)

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess